15BJ11CA
15BJ11CA
Active
Description:  TVS DIODE 11VWM 18.2VC SMBF
Manufacturer:  Eaton Electronics
Datasheet:   15BJ11CA Datasheet
History Price: $0.24756
In Stock: 33500
15BJ11CA Specification
Specification
Part No
15BJ11CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Series
15BJ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
11V
Voltage - Breakdown (Min)
12.2V
Voltage - Clamping (Max) @ Ipp
18.2V
Current - Peak Pulse (10/1000µs)
82.4A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-221AA, SMB Flat Leads
Supplier Device Package
SMBF
Unidirectional Channels
-
15BJ11CA PDF Datasheet
15BJ11CA Related Parts
15BJ100A
15BJ100A
Eaton Electronics
TVS DIODE 100VWM 162VC SMBF
15BJ100AH
15BJ100AH
Eaton Electronics
TVS DIODE 100VWM UNI
15BJ100CA
15BJ100CA
Eaton Electronics
TVS DIODE 100VWM 162VC SMBF
15BJ100CAH
15BJ100CAH
Eaton Electronics
TVS DIODE 100VWM BI
15BJ10A
15BJ10A
Eaton Electronics
TVS DIODE 10VWM 17VC SMBF
15BJ10AH
15BJ10AH
Eaton Electronics
TVS DIODE 10VWM UNI
15BJ10CA
15BJ10CA
Eaton Electronics
TVS DIODE 10VWM 17VC SMBF
15BJ10CAH
15BJ10CAH
Eaton Electronics
TVS DIODE 10VWM BI
15BJ110A
15BJ110A
Eaton Electronics
TVS DIODE 110VWM 177VC SMBF
15BJ110AH
15BJ110AH
Eaton Electronics
TVS DIODE 110VWM UNI
15BJ110CA
15BJ110CA
Eaton Electronics
TVS DIODE 110VWM 177VC SMBF
15BJ110CAH
15BJ110CAH
Eaton Electronics
TVS DIODE 110VWM BI
15BJ11CA Compare Parts
  • 15BJ11CA vs 15BJ90CAH
  • 15BJ11CA vs 15BJ9-0CA
  • 15BJ11CA vs 15BJ90CA
  • 15BJ11CA vs 15BJ9-0AH
  • 15BJ11CA vs 15BJ90AH
  • 15BJ11CA vs 15BJ9-0A
  • 15BJ11CA vs 15BJ90A
  • 15BJ11CA vs 15BJ8-5CAH
  • 15BJ11CA vs 15BJ85CAH
  • 15BJ11CA vs 15BJ8-5CA
  • 15BJ11CA vs 15BJ85CA
  • 15BJ11CA vs 15BJ8-5AH
  • 15BJ11CA vs 15BJ85AH
  • 15BJ11CA vs 15BJ8-5A
  • 15BJ11CA vs 15BJ85A
  • 15BJ11CA vs 15BJ8-0CAH
  • 15BJ11CA vs 15BJ8-0CA
  • 15BJ11CA vs 15BJ8-0AH
  • 15BJ11CA vs 15BJ8-0A
  • 15BJ11CA vs 15BJ78CAH
  • 15BJ11CA vs 15BJ78CA
  • 15BJ11CA vs 15BJ78AH
  • 15BJ11CA vs 15BJ78A
  • 15BJ11CA vs 15BJ7-5CAH
  • 15BJ11CA vs 15BJ75CAH
  • 15BJ11CA vs 15BJ7-5CA
  • 15BJ11CA vs 15BJ75CA
  • 15BJ11CA vs 15BJ7-5AH
  • 15BJ11CA vs 15BJ75AH
  • 15BJ11CA vs 15BJ7-5A
  • 15BJ11CA vs 15BJ75A
  • 15BJ11CA vs 15BJ7-0CAH
  • 15BJ11CA vs 15BJ70CAH
  • 15BJ11CA vs 15BJ7-0CA
  • 15BJ11CA vs 15BJ70CA
  • 15BJ11CA vs 15BJ7-0AH
  • 15BJ11CA vs 15BJ70AH
  • 15BJ11CA vs 15BJ7-0A
  • 15BJ11CA vs 15BJ70A
  • 15BJ11CA vs 15BJ6-5CAH
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you