T60060-2CR
T60060-2CR
Active
Description:  FUSE BLOCK CART 600V 60A CHASSIS
Manufacturer:  Eaton Bussmann
Datasheet:   T60060-2CR Datasheet
History Price: $106.58
In Stock: 41300
T60060-2CR Specification
Specification
Part No
T60060-2CR
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
T600
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.813" Dia x 1.56" L (20.65mm x 39.7mm)
For Use With/Related Products
60 A
Fuse Type
Class T Fuses
Fuseholder Type
Cartridge
Voltage
Block
Orientation
2
Termination Style
600V
Contact Material
-
Contact Finish
Box Lug
Current Rating (Amps)
-
Number of Circuits
-
T60060-2CR PDF Datasheet
T60060-2CR Related Parts
T60030-1CR
T60030-1CR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-3CR
T60030-3CR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60060-1CR
T60060-1CR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60060-1SR
T60060-1SR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60060-2SR
T60060-2SR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60060-3CR
T60060-3CR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60030-1SR
T60030-1SR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-2CR
T60030-2CR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-2SR
T60030-2SR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60030-3SR
T60030-3SR
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
T60060-3SR
T60060-3SR
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS
T60100-1C
T60100-1C
Eaton Bussmann
FUSE BLOK CART 600V 100A CHASSIS
T60060-2CR Compare Parts
  • T60060-2CR vs T60060-2SR
  • T60060-2CR vs T60060-1SR
  • T60060-2CR vs T60060-1CR
  • T60060-2CR vs T60030-3CR
  • T60060-2CR vs T60030-1CR
  • T60060-2CR vs T60600-1C
  • T60060-2CR vs T60400-1C
  • T60060-2CR vs T60200-1C
  • T60060-2CR vs T60100-3C
  • T60060-2CR vs T60100-2C
  • T60060-2CR vs T60100-1C
  • T60060-2CR vs T60060-3SR
  • T60060-2CR vs T60030-3SR
  • T60060-2CR vs T60030-2SR
  • T60060-2CR vs T60030-2CR
  • T60060-2CR vs T60030-1SR
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.