RSFB2010
RSFB2010
Active
Description:  FUSEBANK 20A 660V AC 10 WAY
Manufacturer:  Eaton Bussmann
Datasheet:   RSFB2010 Datasheet
History Price: $830.37
In Stock: 6100
RSFB2010 Specification
Specification
Part No
RSFB2010
Category
Fuses
Manufacturer
Eaton Bussmann
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
-
RSFB2010 Related Parts
RSFB1004
RSFB1004
Eaton Bussmann
FUSEBANK 100A 660V AC 4 WAY
RSFB1006
RSFB1006
Eaton Bussmann
FUSEBANK 100A 660V AC 6 WAY
RSFB1008
RSFB1008
Eaton Bussmann
FUSEBANK 100A 660V AC 8 WAY
RSFB2004
RSFB2004
Eaton Bussmann
FUSE CARTRIDGE 200A
RSFB2006
RSFB2006
Eaton Bussmann
FUSE CARTRIDGE 200A
RSFB2012
RSFB2012
Eaton Bussmann
FUSEBANK 20A 660V AC 12 WAY
RSFB204
RSFB204
Eaton Bussmann
FUSEBANK 20A 660V AC 4 WAY
RSFB206
RSFB206
Eaton Bussmann
FUSEBANK 20A 660V AC 6 WAY
RSFB208
RSFB208
Eaton Bussmann
FUSEBANK 20A 660V AC 8 WAY
RSFB3212
RSFB3212
Eaton Bussmann
FUSEBANK 32A 660V AC 12 WAY
RSFB324
RSFB324
Eaton Bussmann
FUSEBANK 32A 660V AC 4 WAY
RSFB326
RSFB326
Eaton Bussmann
FUSEBANK 32A 660V AC 6 WAY
RSFB2010 Compare Parts
  • RSFB2010 vs RSFB636
  • RSFB2010 vs RSFB634
  • RSFB2010 vs RSFB6312
  • RSFB2010 vs RSFB328
  • RSFB2010 vs RSFB326
  • RSFB2010 vs RSFB324
  • RSFB2010 vs RSFB3212
  • RSFB2010 vs RSFB208
  • RSFB2010 vs RSFB206
  • RSFB2010 vs RSFB204
  • RSFB2010 vs RSFB2012
  • RSFB2010 vs RSFB2006
  • RSFB2010 vs RSFB2004
  • RSFB2010 vs RSFB1008
  • RSFB2010 vs RSFB1006
  • RSFB2010 vs RSFB1004
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4