MST 10A 250V
MST 10A 250V
Active
Description:  MICRO FUSE, RADIAL, SLOW BLOW, 1
Manufacturer:  Conquer
History Price: $1.59
In Stock: 25200
MST 10A 250V Specification
Specification
Part No
MST 10A 250V
Category
Electrical, Specialty Fuses
Manufacturer
Conquer
Series
MST
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Board Mount
Current Rating (Amps)
10A
Voltage Rating - AC
250 VAC
Response Time
Slow Blow
Applications
Electrical, Industrial
Features
-
Class
-
Approval Agency
CCC, PSE, SEMKO, UL
Operating Temperature
-55℃ ~ 125℃
Breaking Capacity @ Rated Voltage
35A
Package / Case
Radial, Box
Size / Dimension
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
Voltage Rating - DC
-
MST 10A 250V Related Parts
MST 10A 300V
MST 10A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 10A 400V
MST 10A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 1A 250V
MST 1A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 1A 300V
MST 1A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 1A 400V
MST 1A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 1
MST 2A 250V
MST 2A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 2
MST 2A 300V
MST 2A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 2
MST 2A 400V
MST 2A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 2
MST 3.15A 250V
MST 3.15A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 3
MST 3.15A 300V
MST 3.15A 300V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 3
MST 3.15A 400V
MST 3.15A 400V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 3
MST 4A 250V
MST 4A 250V
Conquer
MICRO FUSE, RADIAL, SLOW BLOW, 4
MST 10A 250V Compare Parts
  • MST 10A 250V vs MST 8A 300V
  • MST 10A 250V vs MST 8A 250V
  • MST 10A 250V vs MST 6.3A 400V
  • MST 10A 250V vs MST 6.3A 300V
  • MST 10A 250V vs MST 6.3A 250V
  • MST 10A 250V vs MST 5A 400V
  • MST 10A 250V vs MST 5A 300V
  • MST 10A 250V vs MST 5A 250V
  • MST 10A 250V vs MST 4A 400V
  • MST 10A 250V vs MST 4A 300V
  • MST 10A 250V vs MST 4A 250V
  • MST 10A 250V vs MST 3.15A 400V
  • MST 10A 250V vs MST 3.15A 300V
  • MST 10A 250V vs MST 3.15A 250V
  • MST 10A 250V vs MST 2A 400V
  • MST 10A 250V vs MST 2A 300V
  • MST 10A 250V vs MST 2A 250V
  • MST 10A 250V vs MST 1A 400V
  • MST 10A 250V vs MST 1A 300V
  • MST 10A 250V vs MST 1A 250V
  • MST 10A 250V vs MST 10A 400V
  • MST 10A 250V vs MST 10A 300V
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.