MSF 5A 250V
MSF 5A 250V
Active
Description:  MICRO FUSE, RADIAL, FAST ACTING,
Manufacturer:  Conquer
Datasheet:   MSF 5A 250V Datasheet
History Price: $0.72
In Stock: 13000
MSF 5A 250V Specification
Specification
Part No
MSF 5A 250V
Category
Electrical, Specialty Fuses
Manufacturer
Conquer
Series
MSF
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Board Mount
Current Rating (Amps)
5A
Voltage Rating - AC
250 VAC
Response Time
-
Applications
Fast Blow
Features
Electrical, Industrial
Class
-
Approval Agency
-
Operating Temperature
CCC, CSA, PSE, UL, VDE
Breaking Capacity @ Rated Voltage
-55℃ ~ 125℃
Package / Case
35A
Size / Dimension
Radial, Box
Voltage Rating - DC
0.329" L x 0.169" W x 0.303" H (8.35mm x 4.30mm x 7.70mm)
MSF 5A 250V PDF Datasheet
MSF 5A 250V Compare Parts
  • MSF 5A 250V vs MSF 4A 250V
  • MSF 5A 250V vs MSF 3.15A 250V
  • MSF 5A 250V vs MSF 2A 250V
  • MSF 5A 250V vs MSF 1A 250V
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!