Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Comchip Technology TVP06B201CA-G
TVP06B201CA-G
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 171VWM 274VC DO214AA
Manufacturer:
Comchip Technology
Datasheet:
TVP06B201CA-G Datasheet
History Price: $0.31663
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TVP06B201CA-G Specification
Specification
Part No
TVP06B201CA-G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
171V
Voltage - Breakdown (Min)
190V
Voltage - Clamping (Max) @ Ipp
274V
Current - Peak Pulse (10/1000µs)
2.19A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AA, SMB
Mounting Type
DO-214AA (SMB)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
TVP06B201CA-G PDF Datasheet
TVP06B201CA-G Datasheet
Click and Download: TVP06B201CA-G Datasheet
TVP06B201CA-G Related Parts
TVP06B100A-G
Comchip Technology
DIODE TVS 8.6VWM 14.5VC DO214AA
TVP06B100A-HF
Comchip Technology
DIODE TVS 8.6VWM 14.5VC DO214AA
TVP06B101A-G
Comchip Technology
TVS DIODE 85.5VWM 137VC DO214AA
TVP06B101A-HF
Comchip Technology
DIODE TVS 85.5VWM 137VC DO214AA
TVP06B101CA-G
Comchip Technology
TVS DIODE 85.5VWM 137VC DO214AA
TVP06B110A-G
Comchip Technology
DIODE TVS 9.4VWM 15.6VC DO214AA
TVP06B110A-HF
Comchip Technology
DIODE TVS 9.4VWM 15.6VC DO214AA
TVP06B111A-G
Comchip Technology
TVS DIODE 94VWM 152VC DO214AA
TVP06B111A-HF
Comchip Technology
DIODE TVS 94VWM 152VC DO214AA SM
TVP06B111CA-G
Comchip Technology
TVS DIODE 94VWM 152VC DO214AA
TVP06B120A-G
Comchip Technology
DIODE TVS 10.2VWM 16.7VC DO214A
TVP06B120A-HF
Comchip Technology
DIODE TVS 10.2VWM 16.7VC DO214A
TVP06B201CA-G Compare Parts
TVP06B201CA-G vs TVP06B9V1A-HF
TVP06B201CA-G vs TVP06B9V1A-G
TVP06B201CA-G vs TVP06B910CA-G
TVP06B201CA-G vs TVP06B910A-HF
TVP06B201CA-G vs TVP06B910A-G
TVP06B201CA-G vs TVP06B8V2CA-HF
TVP06B201CA-G vs TVP06B8V2CA-G
TVP06B201CA-G vs TVP06B8V2A-HF
TVP06B201CA-G vs TVP06B8V2A-G
TVP06B201CA-G vs TVP06B820CA-G
TVP06B201CA-G vs TVP06B820A-HF
TVP06B201CA-G vs TVP06B820A-G
TVP06B201CA-G vs TVP06B7V5CA-G
TVP06B201CA-G vs TVP06B7V5A-HF
TVP06B201CA-G vs TVP06B7V5A-G
TVP06B201CA-G vs TVP06B750CA-G
TVP06B201CA-G vs TVP06B750A-HF
TVP06B201CA-G vs TVP06B750A-G
TVP06B201CA-G vs TVP06B6V8CA-G
TVP06B201CA-G vs TVP06B6V8A-HF
TVP06B201CA-G vs TVP06B6V8A-G
TVP06B201CA-G vs TVP06B680CA-G
TVP06B201CA-G vs TVP06B680A-HF
TVP06B201CA-G vs TVP06B680A-G
TVP06B201CA-G vs TVP06B620CA-HF
TVP06B201CA-G vs TVP06B620CA-G
TVP06B201CA-G vs TVP06B620A-HF
TVP06B201CA-G vs TVP06B620A-G
TVP06B201CA-G vs TVP06B601CA-G
TVP06B201CA-G vs TVP06B601A-HF
TVP06B201CA-G vs TVP06B601A-G
TVP06B201CA-G vs TVP06B560CA-G
TVP06B201CA-G vs TVP06B560A-HF
TVP06B201CA-G vs TVP06B560A-G
TVP06B201CA-G vs TVP06B551CA-G
TVP06B201CA-G vs TVP06B551A-HF
TVP06B201CA-G vs TVP06B551A-G
TVP06B201CA-G vs TVP06B521CA-G
TVP06B201CA-G vs TVP06B521A-HF
TVP06B201CA-G vs TVP06B521A-G
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!