☰
SMBJ400A-HF
SMBJ400A-HF
Active
Description:  TVS DIODE 400VWM 648VC DO214AA
Manufacturer:  Comchip Technology
Datasheet:   SMBJ400A-HF Datasheet
History Price: $0.15526
In Stock: 3760
SMBJ400A-HF Specification
Specification
Part No
SMBJ400A-HF
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
447V
Voltage - Clamping (Max) @ Ipp
648V
Current - Peak Pulse (10/1000µs)
900mA
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AA, SMB
Mounting Type
DO-214AA (SMB)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMBJ400A-HF Related Parts
SMB10J100A-TP
SMB10J100A-TP
Micro Commercial Components
Interface
SMB10J100CA-TP
SMB10J100CA-TP
Micro Commercial Components
TVS DIODE 100VWM 162VC DO214AA
SMB10J10A R5G
SMB10J10A R5G
Taiwan Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10A-E3/52
SMB10J10A-E3/52
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10A-E3/5B
SMB10J10A-E3/5B
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AH
SMB10J10AH
Taiwan Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3/52
SMB10J10AHE3/52
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3/5B
SMB10J10AHE3/5B
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_A/H
SMB10J10AHE3_A/H
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_A/I
SMB10J10AHE3_A/I
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_B/H
SMB10J10AHE3_B/H
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_B/I
SMB10J10AHE3_B/I
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMBJ400A-HF Compare Parts
  • SMBJ400A-HF vs SMBSAC8.5-TP
  • SMBJ400A-HF vs SMBSAC8.0-TP
  • SMBJ400A-HF vs SMBSAC7.0-TP
  • SMBJ400A-HF vs SMBSAC6.0-TP
  • SMBJ400A-HF vs SMBSAC50-TP
  • SMBJ400A-HF vs SMBSAC5.0-TP
  • SMBJ400A-HF vs SMBSAC45-TP
  • SMBJ400A-HF vs SMBSAC36-TP
  • SMBJ400A-HF vs SMBSAC30-TP
  • SMBJ400A-HF vs SMBSAC26-TP
  • SMBJ400A-HF vs SMBSAC22-TP
  • SMBJ400A-HF vs SMBSAC18-TP
  • SMBJ400A-HF vs SMBSAC15-TP
  • SMBJ400A-HF vs SMBSAC12-TP
  • SMBJ400A-HF vs SMBSAC10-TP
  • SMBJ400A-HF vs SMBJP6KE91CA-TP
  • SMBJ400A-HF vs SMBJP6KE91CAQ-TP
  • SMBJ400A-HF vs SMBJP6KE91CAHE3-TP
  • SMBJ400A-HF vs SMBJP6KE91A-TP
  • SMBJ400A-HF vs SMBJP6KE91AQ-TP
  • SMBJ400A-HF vs SMBJP6KE91AHE3-TP
  • SMBJ400A-HF vs SMBJP6KE9.1CA-TP
  • SMBJ400A-HF vs SMBJP6KE9.1CAQ-TP
  • SMBJ400A-HF vs SMBJP6KE9.1A-TP
  • SMBJ400A-HF vs SMBJP6KE9.1AQ-TP
  • SMBJ400A-HF vs SMBJP6KE82CA-TP
  • SMBJ400A-HF vs SMBJP6KE82CAQ-TP
  • SMBJ400A-HF vs SMBJP6KE82CAHE3-TP
  • SMBJ400A-HF vs SMBJP6KE82A-TP
  • SMBJ400A-HF vs SMBJP6KE82AQ-TP
  • SMBJ400A-HF vs SMBJP6KE82AHE3-TP
  • SMBJ400A-HF vs SMBJP6KE8.2CA-TP
  • SMBJ400A-HF vs SMBJP6KE8.2CAQ-TP
  • SMBJ400A-HF vs SMBJP6KE8.2A-TP
  • SMBJ400A-HF vs SMBJP6KE8.2AQ-TP
  • SMBJ400A-HF vs SMBJP6KE75CA-TP
  • SMBJ400A-HF vs SMBJP6KE75CAQ-TP
  • SMBJ400A-HF vs SMBJP6KE75CAHE3-TP
  • SMBJ400A-HF vs SMBJP6KE75A-TP
  • SMBJ400A-HF vs SMBJP6KE75AQ-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class