☰
SMAJ400A-HF
SMAJ400A-HF
Obsolete
Description:  TVS DIODE 400VWM 648VC DO214AC
Manufacturer:  Comchip Technology
Datasheet:   SMAJ400A-HF Datasheet
History Price: Obsolete
In Stock: 20620
SMAJ400A-HF Specification
Specification
Part No
SMAJ400A-HF
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
447V
Voltage - Clamping (Max) @ Ipp
648V
Current - Peak Pulse (10/1000µs)
600mA
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Unidirectional Channels
1
SMAJ400A-HF Related Parts
SMA4F100A
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMAJ400A-HF Compare Parts
  • SMAJ400A-HF vs SMAT70A-13
  • SMAJ400A-HF vs SMAJP4KE91CA-TP
  • SMAJ400A-HF vs SMAJP4KE91CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE91CAHE3-TP
  • SMAJ400A-HF vs SMAJP4KE91A-TP
  • SMAJ400A-HF vs SMAJP4KE91AQ-TP
  • SMAJ400A-HF vs SMAJP4KE91AHE3-TP
  • SMAJ400A-HF vs SMAJP4KE9.1CA-TP
  • SMAJ400A-HF vs SMAJP4KE9.1CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE9.1A-TP
  • SMAJ400A-HF vs SMAJP4KE9.1AQ-TP
  • SMAJ400A-HF vs SMAJP4KE82CA-TP
  • SMAJ400A-HF vs SMAJP4KE82CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE82CAHE3-TP
  • SMAJ400A-HF vs SMAJP4KE82A-TP
  • SMAJ400A-HF vs SMAJP4KE82AQ-TP
  • SMAJ400A-HF vs SMAJP4KE82AHE3-TP
  • SMAJ400A-HF vs SMAJP4KE8.2CA-TP
  • SMAJ400A-HF vs SMAJP4KE8.2CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE8.2A-TP
  • SMAJ400A-HF vs SMAJP4KE8.2AQ-TP
  • SMAJ400A-HF vs SMAJP4KE75CA-TP
  • SMAJ400A-HF vs SMAJP4KE75CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE75CAHE3-TP
  • SMAJ400A-HF vs SMAJP4KE75A-TP
  • SMAJ400A-HF vs SMAJP4KE75AQ-TP
  • SMAJ400A-HF vs SMAJP4KE75AHE3-TP
  • SMAJ400A-HF vs SMAJP4KE7.5CA-TP
  • SMAJ400A-HF vs SMAJP4KE7.5CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE7.5A-TP
  • SMAJ400A-HF vs SMAJP4KE7.5AQ-TP
  • SMAJ400A-HF vs SMAJP4KE68CA-TP
  • SMAJ400A-HF vs SMAJP4KE68CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE68CAHE3-TP
  • SMAJ400A-HF vs SMAJP4KE68A-TP
  • SMAJ400A-HF vs SMAJP4KE68AQ-TP
  • SMAJ400A-HF vs SMAJP4KE68AHE3-TP
  • SMAJ400A-HF vs SMAJP4KE62CA-TP
  • SMAJ400A-HF vs SMAJP4KE62CAQ-TP
  • SMAJ400A-HF vs SMAJP4KE62CAHE3-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable