Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Comchip Technology P4KE400A-G
P4KE400A-G
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 342VWM 552VC DO41
Manufacturer:
Comchip Technology
Datasheet:
P4KE400A-G Datasheet
History Price: $0.17562
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P4KE400A-G Specification
Specification
Part No
P4KE400A-G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
342V
Voltage - Breakdown (Min)
380V
Voltage - Clamping (Max) @ Ipp
552V
Current - Peak Pulse (10/1000µs)
720mA
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41
Unidirectional Channels
-
P4KE400A-G PDF Datasheet
P4KE400A-G Datasheet
Click and Download: P4KE400A-G Datasheet
P4KE400A-G Related Parts
P4KA10HE3/54
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AL
P4KA10HE3/73
Vishay General Semiconductor
TVS DIODE 8.1VWM 15VC DO204AL
P4KA11AHE3/54
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AL
P4KA11AHE3/73
Vishay General Semiconductor
TVS DIODE 9.4VWM 15.6VC DO204AL
P4KA11HE3/54
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AL
P4KA11HE3/73
Vishay General Semiconductor
TVS DIODE 8.92VWM 16.2VC DO204AL
P4KA12AHE3/54
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
P4KA12AHE3/73
Vishay General Semiconductor
TVS DIODE 10.2VWM 16.7VC DO204AL
P4KA12HE3/54
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AL
P4KA12HE3/73
Vishay General Semiconductor
TVS DIODE 9.72VWM 17.3VC DO204AL
P4KA13AHE3/54
Vishay General Semiconductor
TVS DIODE 11.1VWM 18.2VC DO204AL
P4KA13AHE3/73
Vishay General Semiconductor
TVS DIODE 11.1VWM 18.2VC DO204AL
P4KE400A-G Compare Parts
P4KE400A-G vs P4KE91CH
P4KE400A-G vs P4KE91C-B
P4KE400A-G vs P4KE91CA-TP
P4KE400A-G vs P4KE91CAS_AY_00001
P4KE400A-G vs P4KE91CAHR1G
P4KE400A-G vs P4KE91CA-HF
P4KE400A-G vs P4KE91CAHE3/73
P4KE400A-G vs P4KE91CAHE3/54
P4KE400A-G vs P4KE91CAHB0G
P4KE400A-G vs P4KE91CAHA0G
P4KE400A-G vs P4KE91CAH
P4KE400A-G vs P4KE91CA-G
P4KE400A-G vs P4KE91CA-E3/73
P4KE400A-G vs P4KE91CA-E3/54
P4KE400A-G vs P4KE91CA-BP
P4KE400A-G vs P4KE91CA-B
P4KE400A-G vs P4KE91CA-AP
P4KE400A-G vs P4KE91CA_R2_00001
P4KE400A-G vs P4KE91CA R1G
P4KE400A-G vs P4KE91CA B0G
P4KE400A-G vs P4KE91CA A0G
P4KE400A-G vs P4KE91CA
P4KE400A-G vs P4KE91CA
P4KE400A-G vs P4KE91CA
P4KE400A-G vs P4KE91C_R2_00001
P4KE400A-G vs P4KE91C
P4KE400A-G vs P4KE91C
P4KE400A-G vs P4KE91-B
P4KE400A-G vs P4KE91A-TP
P4KE400A-G vs P4KE91AS_AY_00001
P4KE400A-G vs P4KE91AHR1G
P4KE400A-G vs P4KE91A-HF
P4KE400A-G vs P4KE91AHE3/73
P4KE400A-G vs P4KE91AHE3/54
P4KE400A-G vs P4KE91AHB0G
P4KE400A-G vs P4KE91AHA0G
P4KE400A-G vs P4KE91AH
P4KE400A-G vs P4KE91A-G
P4KE400A-G vs P4KE91A-E3/73
P4KE400A-G vs P4KE91A-E3/54
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend