Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Comchip Technology ASMF85CA-HF
ASMF85CA-HF
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
AUTOMOTIVE DIODE TVS 200W 85V BI
Manufacturer:
Comchip Technology
Datasheet:
ASMF85CA-HF Datasheet
History Price: $0.08726
In Stock: 36430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ASMF85CA-HF Specification
Specification
Part No
ASMF85CA-HF
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
ASMF-HF
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
85V
Voltage - Breakdown (Min)
94.4V
Voltage - Clamping (Max) @ Ipp
137V
Current - Peak Pulse (10/1000µs)
1.46A
Power - Peak Pulse
200W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
SOD-123FL
Unidirectional Channels
1
ASMF85CA-HF Related Parts
ASM24BC-HF
Comchip Technology
AUTOMOTIVE DIODE ESD 24VWM 364W
ASMA6J6.0A
Diodes Inc
TRANSIENT VOLTAGE SUPPRESSOR PP
ASMAJ100CA-HF
Comchip Technology
DIODE TVS 100V 400W SMA BI-DIR A
ASMAJ10CA-HF
Comchip Technology
DIODE TVS 10V 400W SMA BI-DIR AU
ASMAJ110CA-HF
Comchip Technology
DIODE TVS 110V 400W SMA BI-DIR A
ASMAJ11CA-HF
Comchip Technology
DIODE TVS 11V 400W SMA BI-DIR AU
ASMAJ120CA-HF
Comchip Technology
DIODE TVS 120V 400W SMA BI-DIR A
ASMAJ12CA-HF
Comchip Technology
DIODE TVS 12V 400W SMA BI-DIR AU
ASMAJ130CA-HF
Comchip Technology
DIODE TVS 130V 400W SMA BI-DIR A
ASMAJ13CA-HF
Comchip Technology
DIODE TVS 13V 400W SMA BI-DIR AU
ASMAJ14CA-HF
Comchip Technology
DIODE TVS 14V 400W SMA BI-DIR AU
ASMAJ150CA-HF
Comchip Technology
DIODE TVS 150V 400W SMA BI-DIR A
ASMF85CA-HF Compare Parts
ASMF85CA-HF vs ASMF4L8.5CA-HF
ASMF85CA-HF vs ASMF4L51CA-HF
ASMF85CA-HF vs ASMF4L48CA-HF
ASMF85CA-HF vs ASMF4L45CA-HF
ASMF85CA-HF vs ASMF4L43CA-HF
ASMF85CA-HF vs ASMF4L40CA-HF
ASMF85CA-HF vs ASMF4L36CA-HF
ASMF85CA-HF vs ASMF4L33CA-HF
ASMF85CA-HF vs ASMF4L30CA-HF
ASMF85CA-HF vs ASMF4L28CA-HF
ASMF85CA-HF vs ASMF4L26CA-HF
ASMF85CA-HF vs ASMF4L24CA-HF
ASMF85CA-HF vs ASMF4L22CA-HF
ASMF85CA-HF vs ASMF4L20CA-HF
ASMF85CA-HF vs ASMF4L18CA-HF
ASMF85CA-HF vs ASMF4L17CA-HF
ASMF85CA-HF vs ASMF4L16CA-HF
ASMF85CA-HF vs ASMF4L15CA-HF
ASMF85CA-HF vs ASMF4L14CA-HF
ASMF85CA-HF vs ASMF4L13CA-HF
ASMF85CA-HF vs ASMF4L12CA-HF
ASMF85CA-HF vs ASMF4L11CA-HF
ASMF85CA-HF vs ASMF4L10CA-HF
ASMF85CA-HF vs ASMCJ90CA-HF
ASMF85CA-HF vs ASMCJ90A-HF
ASMF85CA-HF vs ASMCJ9.0CA-HF
ASMF85CA-HF vs ASMCJ9.0A-HF
ASMF85CA-HF vs ASMCJ85CA-HF
ASMF85CA-HF vs ASMCJ85A-HF
ASMF85CA-HF vs ASMCJ8.5CA-HF
ASMF85CA-HF vs ASMCJ8.5A-HF
ASMF85CA-HF vs ASMCJ8.0CA-HF
ASMF85CA-HF vs ASMCJ8.0A-HF
ASMF85CA-HF vs ASMCJ78CA-HF
ASMF85CA-HF vs ASMCJ78A-HF
ASMF85CA-HF vs ASMCJ75CA-HF
ASMF85CA-HF vs ASMCJ75A-HF
ASMF85CA-HF vs ASMCJ70CA-HF
ASMF85CA-HF vs ASMCJ70A-HF
ASMF85CA-HF vs ASMCJ7.5CA-HF
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied