☰
A5KP14CA-G
A5KP14CA-G
Active
Description:  TVS DIODE 14VWM 23.2VC R6
Manufacturer:  Comchip Technology
Datasheet:   A5KP14CA-G Datasheet
History Price: $1.64652
In Stock: 31040
A5KP14CA-G Specification
Specification
Part No
A5KP14CA-G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
215.52A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
R-6, Axial
Mounting Type
R-6
Package / Case
-
Supplier Device Package
Automotive
Unidirectional Channels
AEC-Q101
A5KP14CA-G PDF Datasheet
A5KP14CA-G Related Parts
A5KP100A-G
A5KP100A-G
Comchip Technology
TVS DIODE 100VWM 162VC R6
A5KP100CA-G
A5KP100CA-G
Comchip Technology
TVS DIODE 100VWM 162VC R6
A5KP10A-G
A5KP10A-G
Comchip Technology
TVS DIODE 10VWM 17VC R6
A5KP10CA-G
A5KP10CA-G
Comchip Technology
TVS DIODE 10VWM 17VC R6
A5KP110A-G
A5KP110A-G
Comchip Technology
TVS DIODE 110VWM 177VC R6
A5KP110CA-G
A5KP110CA-G
Comchip Technology
TVS DIODE 110VWM 177VC R6
A5KP11A-G
A5KP11A-G
Comchip Technology
TVS DIODE 11VWM 18.2VC R6
A5KP11CA-G
A5KP11CA-G
Comchip Technology
TVS DIODE 11VWM 18.2VC R6
A5KP120A-G
A5KP120A-G
Comchip Technology
TVS DIODE 120VWM 193VC R6
A5KP120CA-G
A5KP120CA-G
Comchip Technology
TVS DIODE 120VWM 193VC R6
A5KP12A-G
A5KP12A-G
Comchip Technology
TVS DIODE 12VWM 19.9VC R6
A5KP12CA-G
A5KP12CA-G
Comchip Technology
TVS DIODE 12VWM 19.9VC R6
A5KP14CA-G Compare Parts
  • A5KP14CA-G vs A5KP90A-G
  • A5KP14CA-G vs A5KP9.0CA-G
  • A5KP14CA-G vs A5KP9.0A-G
  • A5KP14CA-G vs A5KP85CA-G
  • A5KP14CA-G vs A5KP85A-G
  • A5KP14CA-G vs A5KP80CA-G
  • A5KP14CA-G vs A5KP80A-G
  • A5KP14CA-G vs A5KP8.5CA-G
  • A5KP14CA-G vs A5KP8.5A-G
  • A5KP14CA-G vs A5KP8.0CA-G
  • A5KP14CA-G vs A5KP8.0A-G
  • A5KP14CA-G vs A5KP78CA-G
  • A5KP14CA-G vs A5KP78A-G
  • A5KP14CA-G vs A5KP75CA-G
  • A5KP14CA-G vs A5KP75A-G
  • A5KP14CA-G vs A5KP70CA-G
  • A5KP14CA-G vs A5KP70A-G
  • A5KP14CA-G vs A5KP7.5CA-G
  • A5KP14CA-G vs A5KP7.5A-G
  • A5KP14CA-G vs A5KP7.0CA-G
  • A5KP14CA-G vs A5KP7.0A-G
  • A5KP14CA-G vs A5KP64CA-G
  • A5KP14CA-G vs A5KP64A-G
  • A5KP14CA-G vs A5KP60CA-G
  • A5KP14CA-G vs A5KP60A-G
  • A5KP14CA-G vs A5KP6.5CA-G
  • A5KP14CA-G vs A5KP6.5A-G
  • A5KP14CA-G vs A5KP6.0CA-G
  • A5KP14CA-G vs A5KP6.0A-G
  • A5KP14CA-G vs A5KP58CA-G
  • A5KP14CA-G vs A5KP58A-G
  • A5KP14CA-G vs A5KP54CA-G
  • A5KP14CA-G vs A5KP54A-G
  • A5KP14CA-G vs A5KP51CA-G
  • A5KP14CA-G vs A5KP51A-G
  • A5KP14CA-G vs A5KP5.0CA-G
  • A5KP14CA-G vs A5KP5.0A-G
  • A5KP14CA-G vs A5KP48CA-G
  • A5KP14CA-G vs A5KP48A-G
  • A5KP14CA-G vs A5KP45CA-G
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos