Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Comchip Technology 5KP14CA-G
5KP14CA-G
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 14VWM 23.2VC R6
Manufacturer:
Comchip Technology
Datasheet:
5KP14CA-G Datasheet
History Price: $1.5352
In Stock: 4480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5KP14CA-G Specification
Specification
Part No
5KP14CA-G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
215.52A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
R-6, Axial
Mounting Type
R-6
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
5KP14CA-G PDF Datasheet
5KP14CA-G Datasheet
Click and Download: 5KP14CA-G Datasheet
5KP14CA-G Related Parts
5KP10
Littelfuse Inc
TVS P600 10V 5000W UNIDIR
5KP100
Littelfuse Inc
TVS P600 100V 5000W UNIDIR
5KP100A
Littelfuse Inc
TVS P600 100V 5000W UNIDIR
5KP100A
Diotec Semiconductor
TVS P600 175DEG 100V 5000W
5KP100A/B
YAGEO
5KP, P600, 100V, 162V, BOX
5KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
5KP100A_R2_00001
Panjit International
GLASS PASSIVATED JUNCTION TRANSI
5KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
5KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
5KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
5KP100A-E3/51
Vishay General Semiconductor
TVS DIODE 100VWM 162VC P600
5KP100A-E3/54
Vishay General Semiconductor
TVS DIODE 100VWM 162VC P600
5KP14CA-G Compare Parts
5KP14CA-G vs 5KP90HE3/54
5KP14CA-G vs 5KP90-E3/73
5KP14CA-G vs 5KP90-E3/54
5KP14CA-G vs 5KP90C-B
5KP14CA-G vs 5KP90CA-TP
5KP14CA-G vs 5KP90CAL-TP
5KP14CA-G vs 5KP90CA-HRA
5KP14CA-G vs 5KP90CA-G
5KP14CA-G vs 5KP90CA-B
5KP14CA-G vs 5KP90CA-AT/TR13
5KP14CA-G vs 5KP90CA-AT/B
5KP14CA-G vs 5KP90CA_R2_00001
5KP14CA-G vs 5KP90CA/TR13
5KP14CA-G vs 5KP90CA/B
5KP14CA-G vs 5KP90CA
5KP14CA-G vs 5KP90CA
5KP14CA-G vs 5KP90C
5KP14CA-G vs 5KP90-B
5KP14CA-G vs 5KP90A-TP
5KP14CA-G vs 5KP90AL-TP
5KP14CA-G vs 5KP90A-HRA
5KP14CA-G vs 5KP90AHE3_A/C
5KP14CA-G vs 5KP90AHE3/73
5KP14CA-G vs 5KP90AHE3/54
5KP14CA-G vs 5KP90A-G
5KP14CA-G vs 5KP90A-E3/73
5KP14CA-G vs 5KP90A-E3/54
5KP14CA-G vs 5KP90A-E3/51
5KP14CA-G vs 5KP90A-B
5KP14CA-G vs 5KP90A-AT/TR13
5KP14CA-G vs 5KP90A-AT/B
5KP14CA-G vs 5KP90A_R2_00001
5KP14CA-G vs 5KP90A/TR13
5KP14CA-G vs 5KP90A/B
5KP14CA-G vs 5KP90A
5KP14CA-G vs 5KP90A
5KP14CA-G vs 5KP90
5KP14CA-G vs 5KP9.0C-B
5KP14CA-G vs 5KP9.0CA-TP
5KP14CA-G vs 5KP9.0CA-HRA
Customer Reviews
4.95 out of 5.00 stars from 172 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect