PCC-B2-24-650-13E-E12
PCC-B2-24-650-13E-E12
Obsolete
Description:  CIRCUIT BREAKER GFCI
Manufacturer:  Carling Technologies
History Price: $416.05
In Stock: 27300
PCC-B2-24-650-13E-E12 Specification
Specification
Part No
PCC-B2-24-650-13E-E12
Category
Ground Fault Circuit Interrupter (GFCI)
Manufacturer
Carling Technologies
Series
PC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensing Module
Specifications
120/240V
PCC-B2-24-650-13E-E12 Related Parts
PCC-B1-24-638-11B-A10
PCC-B1-24-638-11B-A10
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B1-24-650-11B-A10
PCC-B1-24-650-11B-A10
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B1-24-650-1AE-E12
PCC-B1-24-650-1AE-E12
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B2-24-630-1AE-E12
PCC-B2-24-630-1AE-E12
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B2-24-650-1AE-E12
PCC-B2-24-650-1AE-E12
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B3-22-650-12B-E12
PCC-B3-22-650-12B-E12
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B3-24-650-12E-EAA
PCC-B3-24-650-12E-EAA
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B6-24-650-13G-E12
PCC-B6-24-650-13G-E12
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-BA-20-630-13B-A10
PCC-BA-20-630-13B-A10
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-BA-24-615-13A-A10
PCC-BA-24-615-13A-A10
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-BA-24-615-13A-E12
PCC-BA-24-615-13A-E12
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-BA-24-630-11A-E11
PCC-BA-24-630-11A-E11
Carling Technologies
CIRCUIT BREAKER GFCI
PCC-B2-24-650-13E-E12 Compare Parts
  • PCC-B2-24-650-13E-E12 vs PCC-BF-26-650-16A-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BF-26-640-16A-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BF-24-650-11A-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BF-24-630-11A-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BC-21-650-11D-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BB-26-620-1AA-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-650-1DB-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-650-1BA-E12
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-650-1AA-E12
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-650-12B-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-650-12B-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-650-12A-E12
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-620-1DA-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BB-24-410-11B-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BB-20-620-1BA-E10
  • PCC-B2-24-650-13E-E12 vs PCC-BA-26-650-11A-E-12
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-650-1AA-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-650-12B-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-650-12A-E12
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-650-12A-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-630-13B-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-630-12A-E12
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-630-12A-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-630-11A-E11
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-615-13A-E12
  • PCC-B2-24-650-13E-E12 vs PCC-BA-24-615-13A-A10
  • PCC-B2-24-650-13E-E12 vs PCC-BA-20-630-13B-A10
  • PCC-B2-24-650-13E-E12 vs PCC-B6-24-650-13G-E12
  • PCC-B2-24-650-13E-E12 vs PCC-B3-24-650-12E-EAA
  • PCC-B2-24-650-13E-E12 vs PCC-B3-22-650-12B-E12
  • PCC-B2-24-650-13E-E12 vs PCC-B2-24-650-1AE-E12
  • PCC-B2-24-650-13E-E12 vs PCC-B2-24-630-1AE-E12
  • PCC-B2-24-650-13E-E12 vs PCC-B1-24-650-1AE-E12
  • PCC-B2-24-650-13E-E12 vs PCC-B1-24-650-11B-A10
  • PCC-B2-24-650-13E-E12 vs PCC-B1-24-638-11B-A10
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.