Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-002.5D13
MF72-002.5D13
Active
Inrush Current Limiters (ICL)
Description:
ICL 2.5 OHM 20% 6A 15.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-002.5D13 Datasheet
History Price: $0.84
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MF72-002.5D13 Specification
Specification
Part No
MF72-002.5D13
Category
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Series
MF72
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
2.5 Ohms
Tolerance
?0%
Current - Steady State Max
6:00:00
R @ Current
0.610" (15.50mm)
Diameter
0.295" (7.50mm)
Lead Spacing
-
Grade
-
Qualification
-
Approval Agency
88 mOhms
MF72-002.5D13 PDF Datasheet
MF72-002.5D13 Datasheet
Click and Download: MF72-002.5D13 Datasheet
MF72-002.5D13 Related Parts
MF72-000.7D20
Cantherm
ICL 700 MOHM 20% 11A 22.5MM
MF72-000.7D25
Cantherm
ICL 700 MOHM 20% 12A 27.5MM
MF72-001.3D13
Cantherm
ICL 1.3 OHM 20% 7A 15.5MM
MF72-001.3D15
Cantherm
ICL 1.3 OHM 20% 8A 17.5MM
MF72-001.3D20
Cantherm
ICL 1.3 OHM 20% 9A 22.5MM
MF72-001.5D13
Cantherm
ICL 1.5 OHM 20% 7A 15.5MM
MF72-001.5D15
Cantherm
ICL 1.5 OHM 20% 8A 17.5MM
MF72-001.5D25
Cantherm
ICL 1.5 OHM 20% 10A 27.5MM
MF72-002.5D11
Cantherm
ICL 2.5 OHM 20% 5A 13MM
MF72-003D11
Cantherm
ICL 3 OHM 20% 5A 13MM
MF72-003D13
Cantherm
ICL 3 OHM 20% 6A 15.5MM
MF72-003D15
Cantherm
ICL 3 OHM 20% 7A 17.5MM
MF72-002.5D13 Compare Parts
MF72-002.5D13 vs MF73T-1 5/25
MF72-002.5D13 vs MF73T-1 5/19
MF72-002.5D13 vs MF73T-1 5/17
MF72-002.5D13 vs MF73T-1 5/14
MF72-002.5D13 vs MF73T-1 5/12
MF72-002.5D13 vs MF73T-1 2/18 L3-4.1MM
MF72-002.5D13 vs MF73T-1 10/8
MF72-002.5D13 vs MF73T-1 10/19
MF72-002.5D13 vs MF73T-1 10/15
MF72-002.5D13 vs MF73T-1 10/13
MF72-002.5D13 vs MF73T-1 10/10
MF72-002.5D13 vs MF73T-1 1/40
MF72-002.5D13 vs MF73T-1 1/32
MF72-002.5D13 vs MF73T-1 1/30
MF72-002.5D13 vs MF73T-1 1/20
MF72-002.5D13 vs MF72-400D9
MF72-002.5D13 vs MF72-200D9
MF72-002.5D13 vs MF72-200D7
MF72-002.5D13 vs MF72-200D5
MF72-002.5D13 vs MF72-120D9
MF72-002.5D13 vs MF72-120D15
MF72-002.5D13 vs MF72-120D13
MF72-002.5D13 vs MF72-080D9
MF72-002.5D13 vs MF72-080D11
MF72-002.5D13 vs MF72-060D9
MF72-002.5D13 vs MF72-060D5
MF72-002.5D13 vs MF72-060D11
MF72-002.5D13 vs MF72-050D9
MF72-002.5D13 vs MF72-050D11
MF72-002.5D13 vs MF72-047D15
MF72-002.5D13 vs MF72-047D13
MF72-002.5D13 vs MF72-033D9
MF72-002.5D13 vs MF72-033D7
MF72-002.5D13 vs MF72-033D11
MF72-002.5D13 vs MF72-030D9
MF72-002.5D13 vs MF72-030D15
MF72-002.5D13 vs MF72-030D13
MF72-002.5D13 vs MF72-030D11
MF72-002.5D13 vs MF72-022D9
MF72-002.5D13 vs MF72-022D7
Customer Reviews
4.95 out of 5.00 stars from 57 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement