SL22 30005-A
SL22 30005-A
Active
Description:  ICL 30 OHM 20% 5A 22MM
Manufacturer:  Ametherm
History Price: $1.41805
In Stock: 30510
SL22 30005-A Specification
Specification
Part No
SL22 30005-A
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
30 Ohms
Tolerance
?0%
Current - Steady State Max
5:00:00
R @ Current
390 mOhms
Diameter
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SL22 30005-A PDF Datasheet
SL22 30005-A Related Parts
SL22 0R516
SL22 0R516
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-A
SL22 0R516-A
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-B
SL22 0R516-B
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R712
SL22 0R712
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-A
SL22 0R712-A
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-B
SL22 0R712-B
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 10005
SL22 10005
Ametherm
ICL 10 OHM 15% 5A 22MM
SL22 10005-A
SL22 10005-A
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10005-B
SL22 10005-B
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10007
SL22 10007
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-A
SL22 10007-A
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-B
SL22 10007-B
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 30005-A Compare Parts
  • SL22 30005-A vs SL22 7R010-A
  • SL22 30005-A vs SL22 7R010
  • SL22 30005-A vs SL22 60003-B
  • SL22 30005-A vs SL22 60003-A
  • SL22 30005-A vs SL22 60003
  • SL22 30005-A vs SL22 5R012-BT
  • SL22 30005-A vs SL22 5R012-B
  • SL22 30005-A vs SL22 5R012-AT
  • SL22 30005-A vs SL22 5R012-A
  • SL22 30005-A vs SL22 5R012
  • SL22 30005-A vs SL22 5R006-B
  • SL22 30005-A vs SL22 5R006-A
  • SL22 30005-A vs SL22 5R006
  • SL22 30005-A vs SL22 50004-B
  • SL22 30005-A vs SL22 50004-A
  • SL22 30005-A vs SL22 50004
  • SL22 30005-A vs SL22 4R014-B
  • SL22 30005-A vs SL22 4R014-A
  • SL22 30005-A vs SL22 4R014
  • SL22 30005-A vs SL22 47003
  • SL22 30005-A vs SL22 40005-B
  • SL22 30005-A vs SL22 40005-A
  • SL22 30005-A vs SL22 40005
  • SL22 30005-A vs SL22 30005-T
  • SL22 30005-A vs SL22 30005-B
  • SL22 30005-A vs SL22 30005
  • SL22 30005-A vs SL22 2R515-BT
  • SL22 30005-A vs SL22 2R515-B
  • SL22 30005-A vs SL22 2R515-AT
  • SL22 30005-A vs SL22 2R515-A
  • SL22 30005-A vs SL22 2R515
  • SL22 30005-A vs SL22 2R510-B
  • SL22 30005-A vs SL22 2R510-A
  • SL22 30005-A vs SL22 2R510
  • SL22 30005-A vs SL22 2R508-B
  • SL22 30005-A vs SL22 2R508-A
  • SL22 30005-A vs SL22 2R508
  • SL22 30005-A vs SL22 2R018-B
  • SL22 30005-A vs SL22 2R018
  • SL22 30005-A vs SL22 22102-B
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended