SL22 10008
SL22 10008
Active
Description:  ICL 10 OHM 20% 8A 22MM
Manufacturer:  Ametherm
Datasheet:   SL22 10008 Datasheet
History Price: $1.91
In Stock: 11500
SL22 10008 Specification
Specification
Part No
SL22 10008
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
10 Ohms
Tolerance
?0%
Current - Steady State Max
8:00:00
R @ Current
100 mOhms
Diameter
0.866" (22.00mm)
Lead Spacing
0.295" (7.50mm)
Grade
-
Qualification
-
Approval Agency
CSA
SL22 10008 PDF Datasheet
SL22 10008 Related Parts
SL22 0R516
SL22 0R516
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-A
SL22 0R516-A
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R516-B
SL22 0R516-B
Ametherm
ICL 500 MOHM 25% 16A 22MM
SL22 0R712
SL22 0R712
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-A
SL22 0R712-A
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 0R712-B
SL22 0R712-B
Ametherm
ICL 700 MOHM 25% 12A 22MM
SL22 10005
SL22 10005
Ametherm
ICL 10 OHM 15% 5A 22MM
SL22 10005-A
SL22 10005-A
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10005-B
SL22 10005-B
Ametherm
ICL 10 OHM 20% 5A 22MM
SL22 10007
SL22 10007
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-A
SL22 10007-A
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10007-B
SL22 10007-B
Ametherm
ICL 10 OHM 20% 7A 22MM
SL22 10008 Compare Parts
  • SL22 10008 vs SL22 7R010-A
  • SL22 10008 vs SL22 7R010
  • SL22 10008 vs SL22 60003-B
  • SL22 10008 vs SL22 60003-A
  • SL22 10008 vs SL22 60003
  • SL22 10008 vs SL22 5R012-BT
  • SL22 10008 vs SL22 5R012-B
  • SL22 10008 vs SL22 5R012-AT
  • SL22 10008 vs SL22 5R012-A
  • SL22 10008 vs SL22 5R012
  • SL22 10008 vs SL22 5R006-B
  • SL22 10008 vs SL22 5R006-A
  • SL22 10008 vs SL22 5R006
  • SL22 10008 vs SL22 50004-B
  • SL22 10008 vs SL22 50004-A
  • SL22 10008 vs SL22 50004
  • SL22 10008 vs SL22 4R014-B
  • SL22 10008 vs SL22 4R014-A
  • SL22 10008 vs SL22 4R014
  • SL22 10008 vs SL22 47003
  • SL22 10008 vs SL22 40005-B
  • SL22 10008 vs SL22 40005-A
  • SL22 10008 vs SL22 40005
  • SL22 10008 vs SL22 30005-T
  • SL22 10008 vs SL22 30005-B
  • SL22 10008 vs SL22 30005-A
  • SL22 10008 vs SL22 30005
  • SL22 10008 vs SL22 2R515-BT
  • SL22 10008 vs SL22 2R515-B
  • SL22 10008 vs SL22 2R515-AT
  • SL22 10008 vs SL22 2R515-A
  • SL22 10008 vs SL22 2R515
  • SL22 10008 vs SL22 2R510-B
  • SL22 10008 vs SL22 2R510-A
  • SL22 10008 vs SL22 2R510
  • SL22 10008 vs SL22 2R508-B
  • SL22 10008 vs SL22 2R508-A
  • SL22 10008 vs SL22 2R508
  • SL22 10008 vs SL22 2R018-B
  • SL22 10008 vs SL22 2R018
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.