Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL18 2R508-B
SL18 2R508-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 2.5 OHM 20% 8A 19MM
Manufacturer:
Ametherm
Datasheet:
SL18 2R508-B Datasheet
History Price: $1.01707
In Stock: 46200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL18 2R508-B Specification
Specification
Part No
SL18 2R508-B
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL18
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
2.5 Ohms
Tolerance
?0%
Current - Steady State Max
8:00:00
R @ Current
60 mOhms
Diameter
0.748" (19.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
-
SL18 2R508-B PDF Datasheet
SL18 2R508-B Datasheet
Click and Download: SL18 2R508-B Datasheet
SL18 2R508-B Related Parts
SL10 10002
Ametherm
ICL 10 OHM 25% 2A 10MM
SL10 10003
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-A
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-B
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10004
Ametherm
ICL 10 OHM 20% 4A 10MM
SL10 12101
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-A
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-B
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 25002
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-A
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-B
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 2R005
Ametherm
ICL 2 OHM 20% 5A 10MM
SL18 2R508-B Compare Parts
SL18 2R508-B vs SL18 5R006-B
SL18 2R508-B vs SL18 5R006-A
SL18 2R508-B vs SL18 5R006
SL18 2R508-B vs SL18 47003-B
SL18 2R508-B vs SL18 47003-A
SL18 2R508-B vs SL18 47003
SL18 2R508-B vs SL18 30006-B
SL18 2R508-B vs SL18 30006-A
SL18 2R508-B vs SL18 30006
SL18 2R508-B vs SL18 2R508-A
SL18 2R508-B vs SL18 10005-B
SL18 2R508-B vs SL18 10005-A
SL18 2R508-B vs SL18 10005
SL18 2R508-B vs SL18 0R712
SL18 2R508-B vs SL1580003
SL18 2R508-B vs SL15 80002-B
SL18 2R508-B vs SL15 80002-A
SL18 2R508-B vs SL15 80002
SL18 2R508-B vs SL15 7R005
SL18 2R508-B vs SL15 60004-B
SL18 2R508-B vs SL15 60004-A
SL18 2R508-B vs SL15 60004
SL18 2R508-B vs SL15 60002-B
SL18 2R508-B vs SL15 60002-A
SL18 2R508-B vs SL15 60002
SL18 2R508-B vs SL15 5R007-B
SL18 2R508-B vs SL15 5R007-A
SL18 2R508-B vs SL15 5R007
SL18 2R508-B vs SL15 4R008
SL18 2R508-B vs SL15 47003-B
SL18 2R508-B vs SL15 47003-A
SL18 2R508-B vs SL15 47003
SL18 2R508-B vs SL15 40004-B
SL18 2R508-B vs SL15 40004-A
SL18 2R508-B vs SL15 40004
SL18 2R508-B vs SL15 30004
SL18 2R508-B vs SL15 2R509-B
SL18 2R508-B vs SL15 2R509-A
SL18 2R508-B vs SL15 2R509
SL18 2R508-B vs SL15 2R507-B
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.