Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL18 0R712
SL18 0R712
Active
Inrush Current Limiters (ICL)
Description:
ICL 700 MOHM 20% 12A 19MM
Manufacturer:
Ametherm
Datasheet:
SL18 0R712 Datasheet
History Price: $1.52
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL18 0R712 Specification
Specification
Part No
SL18 0R712
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL18
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
700 mOhms
Tolerance
?0%
Current - Steady State Max
0:00:00
R @ Current
20 mOhms
Diameter
0.748" (19.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
-
SL18 0R712 PDF Datasheet
SL18 0R712 Datasheet
Click and Download: SL18 0R712 Datasheet
SL18 0R712 Related Parts
SL10 10002
Ametherm
ICL 10 OHM 25% 2A 10MM
SL10 10003
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-A
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-B
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10004
Ametherm
ICL 10 OHM 20% 4A 10MM
SL10 12101
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-A
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-B
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 25002
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-A
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-B
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 2R005
Ametherm
ICL 2 OHM 20% 5A 10MM
SL18 0R712 Compare Parts
SL18 0R712 vs SL18 5R006-B
SL18 0R712 vs SL18 5R006-A
SL18 0R712 vs SL18 5R006
SL18 0R712 vs SL18 47003-B
SL18 0R712 vs SL18 47003-A
SL18 0R712 vs SL18 47003
SL18 0R712 vs SL18 30006-B
SL18 0R712 vs SL18 30006-A
SL18 0R712 vs SL18 30006
SL18 0R712 vs SL18 2R508-B
SL18 0R712 vs SL18 2R508-A
SL18 0R712 vs SL18 10005-B
SL18 0R712 vs SL18 10005-A
SL18 0R712 vs SL18 10005
SL18 0R712 vs SL1580003
SL18 0R712 vs SL15 80002-B
SL18 0R712 vs SL15 80002-A
SL18 0R712 vs SL15 80002
SL18 0R712 vs SL15 7R005
SL18 0R712 vs SL15 60004-B
SL18 0R712 vs SL15 60004-A
SL18 0R712 vs SL15 60004
SL18 0R712 vs SL15 60002-B
SL18 0R712 vs SL15 60002-A
SL18 0R712 vs SL15 60002
SL18 0R712 vs SL15 5R007-B
SL18 0R712 vs SL15 5R007-A
SL18 0R712 vs SL15 5R007
SL18 0R712 vs SL15 4R008
SL18 0R712 vs SL15 47003-B
SL18 0R712 vs SL15 47003-A
SL18 0R712 vs SL15 47003
SL18 0R712 vs SL15 40004-B
SL18 0R712 vs SL15 40004-A
SL18 0R712 vs SL15 40004
SL18 0R712 vs SL15 30004
SL18 0R712 vs SL15 2R509-B
SL18 0R712 vs SL15 2R509-A
SL18 0R712 vs SL15 2R509
SL18 0R712 vs SL15 2R507-B
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.