Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL12 10006
SL12 10006
Active
Inrush Current Limiters (ICL)
Description:
ICL 10 OHM 20% 6A 13MM
Manufacturer:
Ametherm
Datasheet:
SL12 10006 Datasheet
History Price: $0.81
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL12 10006 Specification
Specification
Part No
SL12 10006
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
10 Ohms
Tolerance
?0%
Current - Steady State Max
6:00:00
R @ Current
120 mOhms
Diameter
0.512" (13.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
UR
SL12 10006 PDF Datasheet
SL12 10006 Datasheet
Click and Download: SL12 10006 Datasheet
SL12 10006 Related Parts
SL10 10002
Ametherm
ICL 10 OHM 25% 2A 10MM
SL10 10003
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-A
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-B
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10004
Ametherm
ICL 10 OHM 20% 4A 10MM
SL10 12101
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-A
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-B
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 25002
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-A
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-B
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 2R005
Ametherm
ICL 2 OHM 20% 5A 10MM
SL12 10006 Compare Parts
SL12 10006 vs SL18 5R006-B
SL12 10006 vs SL18 5R006-A
SL12 10006 vs SL18 5R006
SL12 10006 vs SL18 47003-B
SL12 10006 vs SL18 47003-A
SL12 10006 vs SL18 47003
SL12 10006 vs SL18 30006-B
SL12 10006 vs SL18 30006-A
SL12 10006 vs SL18 30006
SL12 10006 vs SL18 2R508-B
SL12 10006 vs SL18 2R508-A
SL12 10006 vs SL18 10005-B
SL12 10006 vs SL18 10005-A
SL12 10006 vs SL18 10005
SL12 10006 vs SL18 0R712
SL12 10006 vs SL1580003
SL12 10006 vs SL15 80002-B
SL12 10006 vs SL15 80002-A
SL12 10006 vs SL15 80002
SL12 10006 vs SL15 7R005
SL12 10006 vs SL15 60004-B
SL12 10006 vs SL15 60004-A
SL12 10006 vs SL15 60004
SL12 10006 vs SL15 60002-B
SL12 10006 vs SL15 60002-A
SL12 10006 vs SL15 60002
SL12 10006 vs SL15 5R007-B
SL12 10006 vs SL15 5R007-A
SL12 10006 vs SL15 5R007
SL12 10006 vs SL15 4R008
SL12 10006 vs SL15 47003-B
SL12 10006 vs SL15 47003-A
SL12 10006 vs SL15 47003
SL12 10006 vs SL15 40004-B
SL12 10006 vs SL15 40004-A
SL12 10006 vs SL15 40004
SL12 10006 vs SL15 30004
SL12 10006 vs SL15 2R509-B
SL12 10006 vs SL15 2R509-A
SL12 10006 vs SL15 2R509
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok