Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL12 10005-A
SL12 10005-A
Active
Inrush Current Limiters (ICL)
Description:
ICL 10 OHM 20% 5A 13MM
Manufacturer:
Ametherm
Datasheet:
SL12 10005-A Datasheet
History Price: $0.81
In Stock: 41810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SL12 10005-A Specification
Specification
Part No
SL12 10005-A
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
10 Ohms
Tolerance
?0%
Current - Steady State Max
5:00:00
R @ Current
130 mOhms
Diameter
0.512" (13.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SL12 10005-A PDF Datasheet
SL12 10005-A Datasheet
Click and Download: SL12 10005-A Datasheet
SL12 10005-A Related Parts
SL10 10002
Ametherm
ICL 10 OHM 25% 2A 10MM
SL10 10003
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-A
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10003-B
Ametherm
ICL 10 OHM 20% 3A 10MM
SL10 10004
Ametherm
ICL 10 OHM 20% 4A 10MM
SL10 12101
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-A
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 12101-B
Ametherm
ICL 120 OHM 20% 1A 10MM
SL10 25002
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-A
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 25002-B
Ametherm
ICL 25 OHM 25% 2A 10MM
SL10 2R005
Ametherm
ICL 2 OHM 20% 5A 10MM
SL12 10005-A Compare Parts
SL12 10005-A vs SL18 5R006-B
SL12 10005-A vs SL18 5R006-A
SL12 10005-A vs SL18 5R006
SL12 10005-A vs SL18 47003-B
SL12 10005-A vs SL18 47003-A
SL12 10005-A vs SL18 47003
SL12 10005-A vs SL18 30006-B
SL12 10005-A vs SL18 30006-A
SL12 10005-A vs SL18 30006
SL12 10005-A vs SL18 2R508-B
SL12 10005-A vs SL18 2R508-A
SL12 10005-A vs SL18 10005-B
SL12 10005-A vs SL18 10005-A
SL12 10005-A vs SL18 10005
SL12 10005-A vs SL18 0R712
SL12 10005-A vs SL1580003
SL12 10005-A vs SL15 80002-B
SL12 10005-A vs SL15 80002-A
SL12 10005-A vs SL15 80002
SL12 10005-A vs SL15 7R005
SL12 10005-A vs SL15 60004-B
SL12 10005-A vs SL15 60004-A
SL12 10005-A vs SL15 60004
SL12 10005-A vs SL15 60002-B
SL12 10005-A vs SL15 60002-A
SL12 10005-A vs SL15 60002
SL12 10005-A vs SL15 5R007-B
SL12 10005-A vs SL15 5R007-A
SL12 10005-A vs SL15 5R007
SL12 10005-A vs SL15 4R008
SL12 10005-A vs SL15 47003-B
SL12 10005-A vs SL15 47003-A
SL12 10005-A vs SL15 47003
SL12 10005-A vs SL15 40004-B
SL12 10005-A vs SL15 40004-A
SL12 10005-A vs SL15 40004
SL12 10005-A vs SL15 30004
SL12 10005-A vs SL15 2R509-B
SL12 10005-A vs SL15 2R509-A
SL12 10005-A vs SL15 2R509
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok