Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SG416
SG416
Active
Inrush Current Limiters (ICL)
Description:
ICL 1.3 OHM 25% 8A 13.97MM
Manufacturer:
Ametherm
Datasheet:
SG416 Datasheet
History Price: $1.52
In Stock: 18300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SG416 Specification
Specification
Part No
SG416
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SURGE-GARD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
1.3 Ohms
Tolerance
?5%
Current - Steady State Max
8:00:00
R @ Current
50 mOhms
Diameter
0.550" (13.97mm)
Lead Spacing
0.310" (7.87mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SG416 PDF Datasheet
SG416 Datasheet
Click and Download: SG416 Datasheet
SG416 Compare Parts
SG416 vs SG420
SG416 vs SG42
SG416 vs SG405
SG416 vs SG40
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.