Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SG40
SG40
Active
Inrush Current Limiters (ICL)
Description:
ICL 10 OHM 20% 8A 22.86MM
Manufacturer:
Ametherm
Datasheet:
SG40 Datasheet
History Price: $2.08
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SG40 Specification
Specification
Part No
SG40
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SURGE-GARD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
10 Ohms
Tolerance
?0%
Current - Steady State Max
8:00:00
R @ Current
100 mOhms
Diameter
0.900" (22.86mm)
Lead Spacing
0.310" (7.87mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SG40 PDF Datasheet
SG40 Datasheet
Click and Download: SG40 Datasheet
SG40 Compare Parts
SG40 vs SG420
SG40 vs SG42
SG40 vs SG416
SG40 vs SG405
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad