SG379
SG379
Active
Description:  ICL 1 OHM 25% 30A 31.75MM
Manufacturer:  Ametherm
Datasheet:   SG379 Datasheet
History Price: $5.07
In Stock: 43900
SG379 Specification
Specification
Part No
SG379
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SURGE-GARD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
1 Ohms
Tolerance
?5%
Current - Steady State Max
30 A
R @ Current
15 mOhms
Diameter
1.250" (31.75mm)
Lead Spacing
0.350" (8.89mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SG379 PDF Datasheet
SG379 Related Parts
SG301
SG301
Ametherm
ICL 1 OHM 15% 20A 22.86MM
SG302
SG302
Ametherm
ICL 2 OHM 15% 18A 22.86MM
SG303
SG303
Ametherm
ICL 2.5 OHM 15% 3A 15.24MM
SG304
SG304
Ametherm
ICL 2.5 OHM 15% 7A 15.24MM
SG305
SG305
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
SG306
SG306
Ametherm
ICL 2.5 OHM 15% 10A 15.24MM
SG307
SG307
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
SG308
SG308
Ametherm
ICL 4 OHM 15% 8A 15.24MM
SG310
SG310
Ametherm
ICL 5 OHM 15% 4A 15.24MM
SG311
SG311
Ametherm
ICL 5 OHM 15% 7A 15.24MM
SG312
SG312
Ametherm
ICL 7 OHM 15% 4A 15.24MM
SG313
SG313
Ametherm
ICL 10 OHM 15% 3A 11.43MM
SG379 Compare Parts
  • SG379 vs SG355
  • SG379 vs SG338
  • SG379 vs SG337
  • SG379 vs SG336
  • SG379 vs SG333
  • SG379 vs SG330
  • SG379 vs SG328
  • SG379 vs SG326
  • SG379 vs SG32
  • SG379 vs SG317
  • SG379 vs SG316
  • SG379 vs SG315
  • SG379 vs SG314
  • SG379 vs SG313
  • SG379 vs SG312
  • SG379 vs SG311
  • SG379 vs SG310
  • SG379 vs SG308
  • SG379 vs SG307
  • SG379 vs SG306
  • SG379 vs SG305
  • SG379 vs SG304
  • SG379 vs SG303
  • SG379 vs SG302
  • SG379 vs SG301
  • SG379 vs SG378
  • SG379 vs SG345
  • SG379 vs SG339
  • SG379 vs SG332
  • SG379 vs SG331
  • SG379 vs SG320
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything