MS12 15102-A
MS12 15102-A
Active
Description:  ICL 150 OHM 25% 2A 13.5MM
Manufacturer:  Ametherm
History Price: $1.79225
In Stock: 4400
MS12 15102-A Specification
Specification
Part No
MS12 15102-A
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MegaSurge?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
150 Ohms
Tolerance
?5%
Current - Steady State Max
2:00:00
R @ Current
1.04 Ohms
Diameter
0.531" (13.50mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
UR
MS12 15102-A PDF Datasheet
MS12 15102-A Related Parts
MS12 15102
MS12 15102
Ametherm
ICL 150 OHM 25% 2A 13.5MM
MS12 15102-B
MS12 15102-B
Ametherm
ICL 150 OHM 25% 2A 13.5MM
MS15 15004
MS15 15004
Ametherm
ICL 15 OHM 25% 4.5A 15MM
MS15 15004-A
MS15 15004-A
Ametherm
ICL 15 OHM 25% 4.5A 15MM
MS15 15004-B
MS15 15004-B
Ametherm
ICL 15 OHM 25% 4.5A 15MM
MS15 30004
MS15 30004
Ametherm
ICL 30 OHM 25% 4.2A 17MM
MS15 30004-A
MS15 30004-A
Ametherm
ICL 30 OHM 25% 4.2A 17MM
MS15 30004-B
MS15 30004-B
Ametherm
ICL 30 OHM 25% 4.2A 17MM
MS15 40004
MS15 40004
Ametherm
ICL 40 OHM 25% 4.1A 17MM
MS15 40004-A
MS15 40004-A
Ametherm
ICL 40 OHM 25% 4.1A 17MM
MS15 40004-B
MS15 40004-B
Ametherm
ICL 40 OHM 25% 4.1A 17MM
MS12 15102-A Compare Parts
  • MS12 15102-A vs MS15 40004-A
  • MS12 15102-A vs MS15 40004
  • MS12 15102-A vs MS15 30004-B
  • MS12 15102-A vs MS15 30004-A
  • MS12 15102-A vs MS15 30004
  • MS12 15102-A vs MS15 15004-B
  • MS12 15102-A vs MS15 15004-A
  • MS12 15102-A vs MS15 15004
  • MS12 15102-A vs MS12 15102-B
  • MS12 15102-A vs MS12 15102
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!