2560013
2560013
Active
Description:  FUSE HLDR CART 600V 50A DIN RAIL
Manufacturer:  American Electrical
Datasheet:   2560013 Datasheet
History Price: $36.15833
In Stock: 3900
2560013 Specification
Specification
Part No
2560013
Category
Fuseholders
Manufacturer
American Electrical
Series
EFD14
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
0.551" Dia x 2.008" L (14mm x 51mm)
For Use With/Related Products
14mm x 51mm
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
2
Orientation
600V
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
50 A
2560013 PDF Datasheet
2560013 Related Parts
2560001
2560001
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560003
2560003
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560004
2560004
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560011
2560011
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2560014
2560014
American Electrical
FUSE HLDR CART 600V 50A DIN RAIL
2561000
2561000
American Electrical
FUSEBLOCK 1POLE 14MMX51MM DNRAIL
2561100
2561100
American Electrical
FUSEBLOCK 1POLE 14MMX51MM DNRAIL
2563000
2563000
American Electrical
FUSEBLOCK 2POLE 14MMX51MM DNRAIL
2563100
2563100
American Electrical
FUSEBLOCK 2POLE 14MMX51MM DNRAIL
2564000
2564000
American Electrical
FUSEBLOCK 3POLE 14MMX51MM DNRAIL
2564100
2564100
American Electrical
FUSEBLOCK 3POLE 14MMX51MM DNRAIL
2560001
2560001
Altech Corporation
FUSE HOLDEREFD 1450A1P 690VAC/DC
2560013 Compare Parts
  • 2560013 vs 2564000
  • 2560013 vs 2563100
  • 2560013 vs 2563000
  • 2560013 vs 2561100
  • 2560013 vs 2561000
  • 2560013 vs 2560014
  • 2560013 vs 2560011
  • 2560013 vs 2560004
  • 2560013 vs 2560003
  • 2560013 vs 2560001
  • 2560013 vs 2565100
  • 2560013 vs 2565000
  • 2560013 vs 2563102
  • 2560013 vs 2563100
  • 2560013 vs 2563002
  • 2560013 vs 2562100
  • 2560013 vs 2562000
  • 2560013 vs 2561102
  • 2560013 vs 2561100
  • 2560013 vs 2561002
  • 2560013 vs 2560201
  • 2560013 vs 2560014
  • 2560013 vs 2560011
  • 2560013 vs 2560004
  • 2560013 vs 2560003
  • 2560013 vs 2560001
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you