2570013
2570013
Active
Description:  FUSE HOLDER,EFD 22,100A,2P,LED
Manufacturer:  Altech Corporation
Datasheet:   2570013 Datasheet
History Price: $71.73
In Stock: 31400
2570013 Specification
Specification
Part No
2570013
Category
Fuseholders
Manufacturer
Altech Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
0.866" Dia x 2.283" L (22mm x 58mm)
For Use With/Related Products
22mm x 58mm
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
600V
Orientation
Vertical
Termination Style
Screw Terminal, Pressure Plate
Contact Material
-
Contact Finish
-
Current Rating (Amps)
100 A
Number of Circuits
2
2570013 Related Parts
2570101
2570101
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570103
2570103
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570104
2570104
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570111
2570111
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570113
2570113
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570114
2570114
American Electrical
FUSE HLDR CART 600V 30A DIN RAIL
2570001
2570001
Altech Corporation
FUSE HOLDEREFD 22100A1P 690VAC/D
2570003
2570003
Altech Corporation
FUSE HOLDEREFD 22100A2P 690VAC/D
2570004
2570004
Altech Corporation
FUSE HOLDEREFD 22100A3P 690VAC/D
2570011
2570011
Altech Corporation
FUSE HOLDER,EFD 22,100A,1P,LED
2570012
2570012
Altech Corporation
FUSE HOLDER,EFD 22,100A,1P+N,LED
2570014
2570014
Altech Corporation
FUSE HOLDER,EFD 22,100A,3P,LED
2570013 Compare Parts
  • 2570013 vs 2570113
  • 2570013 vs 2570111
  • 2570013 vs 2570104
  • 2570013 vs 2570103
  • 2570013 vs 2570101
  • 2570013 vs 2570114
  • 2570013 vs 2570113
  • 2570013 vs 2570111
  • 2570013 vs 2570104
  • 2570013 vs 2570103
  • 2570013 vs 2570101
  • 2570013 vs 2570014
  • 2570013 vs 2570012
  • 2570013 vs 2570011
  • 2570013 vs 2570004
  • 2570013 vs 2570003
  • 2570013 vs 2570001
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.