CA064X331J5GACTU
CA064X331J5GACTU
Last Time Buy
Description:  CAP CER ARRAY
Manufacturer:  KEMET
History Price: $0.09787
In Stock: 31700
CA064X331J5GACTU Specification
Specification
Part No
CA064X331J5GACTU
Category
Capacitor Networks, Arrays
Manufacturer
KEMET
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330pF
Tolerance
?%
Voltage - Rated
50 V
Dielectric Material
Ceramic
Number of Capacitors
4
Circuit Type
Isolated
Temperature Coefficient
C0G, NP0
Ratings
AEC-Q200
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Supplier Device Package
0612 (1632 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.035" (0.90mm)
CA064X331J5GACTU PDF Datasheet
CA064X331J5GACTU Related Parts
CA0508JRNPO0BN100
CA0508JRNPO0BN100
YAGEO
CAP CER ARRAY 10PF 100V NPO 0508
CA0508JRNPO0BN101
CA0508JRNPO0BN101
YAGEO
CAP CER 100PF 100V NPO 0508
CA0508JRNPO0BN220
CA0508JRNPO0BN220
YAGEO
CAP CER ARRAY 22PF 100V NPO 0508
CA0508JRNPO0BN330
CA0508JRNPO0BN330
YAGEO
CAP CER ARRAY 33PF 100V NPO 0508
CA0508JRNPO0BN470
CA0508JRNPO0BN470
YAGEO
CAP CER ARRAY 47PF 100V NPO 0508
CA0508JRNPO9BN100
CA0508JRNPO9BN100
YAGEO
CAP ARRAY 10PF 50V NPO 0508
CA0508JRNPO9BN101
CA0508JRNPO9BN101
YAGEO
CAP ARRAY 100PF 50V NPO 0508
CA0508JRNPO9BN120
CA0508JRNPO9BN120
YAGEO
CAP ARRAY 12PF 50V C0G/NP0 0508
CA0508JRNPO9BN121
CA0508JRNPO9BN121
YAGEO
CAP ARRAY 120PF 50V C0G/NP0 0508
CA0508JRNPO9BN150
CA0508JRNPO9BN150
YAGEO
CAP ARRAY 15PF 50V NPO 0508
CA0508JRNPO9BN151
CA0508JRNPO9BN151
YAGEO
CAP ARRAY 150PF 50V C0G/NP0 0508
CA0508JRNPO9BN180
CA0508JRNPO9BN180
YAGEO
CAP ARRAY 18PF 50V C0G/NP0 0508
CA064X331J5GACTU Compare Parts
  • CA064X331J5GACTU vs CA064X680K5GACAUTO
  • CA064X331J5GACTU vs CA064X680J5GACTU
  • CA064X331J5GACTU vs CA064X473K5RAC7800
  • CA064X331J5GACTU vs CA064X473K4RAC7800
  • CA064X331J5GACTU vs CA064X473K3RACTU
  • CA064X331J5GACTU vs CA064X472K5RACAUTO
  • CA064X331J5GACTU vs CA064X472K5RAC7800
  • CA064X331J5GACTU vs CA064X471M5RALTU
  • CA064X331J5GACTU vs CA064X471K3RALTU
  • CA064X331J5GACTU vs CA064X471K3RACTU
  • CA064X331J5GACTU vs CA064X471J5GAC7800
  • CA064X331J5GACTU vs CA064X470M5GALTU
  • CA064X331J5GACTU vs CA064X470K5GACTU
  • CA064X331J5GACTU vs CA064X470K3GALTU
  • CA064X331J5GACTU vs CA064X470K1GACTU
  • CA064X331J5GACTU vs CA064X470J5GACAUTO
  • CA064X331J5GACTU vs CA064X470J5GAC7800
  • CA064X331J5GACTU vs CA064X391J5GACTU
  • CA064X331J5GACTU vs CA064X332K5RACTU
  • CA064X331J5GACTU vs CA064X332K2RACAUTO
  • CA064X331J5GACTU vs CA064X332K2RAC7800
  • CA064X331J5GACTU vs CA064X330J5GAC7800
  • CA064X331J5GACTU vs CA064X223M5RACTU
  • CA064X331J5GACTU vs CA064X223K5RACAUTO
  • CA064X331J5GACTU vs CA064X223K5RAC7800
  • CA064X331J5GACTU vs CA064X223K1RACAUTO
  • CA064X331J5GACTU vs CA064X223K1RAC7800
  • CA064X331J5GACTU vs CA064X222K5RAC7800
  • CA064X331J5GACTU vs CA064X222K2RACAUTO
  • CA064X331J5GACTU vs CA064X222K2RAC7800
  • CA064X331J5GACTU vs CA064X221K5GACTU
  • CA064X331J5GACTU vs CA064X221J5GAC7800
  • CA064X331J5GACTU vs CA064X220K5GACTU
  • CA064X331J5GACTU vs CA064X220J5GAC7800
  • CA064X331J5GACTU vs CA064X181J5GACTU
  • CA064X331J5GACTU vs CA064X153M5RACTU
  • CA064X331J5GACTU vs CA064X153K5RACTU
  • CA064X331J5GACTU vs CA064X153K1RACAUTO
  • CA064X331J5GACTU vs CA064X153K1RAC7800
  • CA064X331J5GACTU vs CA064X151J5GACTU
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description