Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitor Networks, Arrays
/ KEMET CA064X331J5GACTU
CA064X331J5GACTU
Last Time Buy
Capacitor Networks, Arrays
Description:
CAP CER ARRAY
Manufacturer:
KEMET
Datasheet:
CA064X331J5GACTU Datasheet
History Price: $0.09787
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA064X331J5GACTU vs CA064X151J5GACTU
Part No
CA064X331J5GACTU
CA064X151J5GACTU
Category
Capacitor Networks, Arrays
Capacitor Networks, Arrays
Manufacturer
KEMET
KEMET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Last Time Buy
Capacitance
330pF
150pF
Tolerance
?%
?%
Voltage - Rated
50 V
50 V
Dielectric Material
Ceramic
Ceramic
Number of Capacitors
4
4
Circuit Type
Isolated
Isolated
Temperature Coefficient
C0G, NP0
C0G, NP0
Ratings
AEC-Q200
AEC-Q200
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
1206 (3216 Metric)
Supplier Device Package
0612 (1632 Metric)
0612 (1632 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.035" (0.90mm)
0.035" (0.90mm)