Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Wurth Elektronik 865060162012
865060162012
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 3300UF 20% 6.3V SMD
Manufacturer:
Wurth Elektronik
Datasheet:
865060162012 Datasheet
History Price: $1.94
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
865060162012 Specification
Specification
Part No
865060162012
Category
Aluminum Electrolytic Capacitors
Manufacturer
Wurth Elektronik
Series
WCAP-ASLL
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 µF
Tolerance
?0%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
747.5 mA @ 120 Hz
Size / Dimension
1.15 A @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.492" Dia (12.50mm)
Mounting Type
0.551" (14.00mm)
Package / Case
0.531" L x 0.531" W (13.50mm x 13.50mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
865060162012 PDF Datasheet
865060162012 Datasheet
Click and Download: 865060162012 Datasheet
865060162012 Related Parts
865060140001
Wurth Elektronik
CAP ALUM 22UF 20% 6.3V SMD
865060140002
Wurth Elektronik
CAP ALUM 33UF 20% 6.3V SMD
865060142003
Wurth Elektronik
CAP ALUM 47UF 20% 6.3V SMD
865060143004
Wurth Elektronik
CAP ALUM 100UF 20% 6.3V SMD
865060143005
Wurth Elektronik
CAP ALUM 150UF 20% 6.3V SMD
865060145006
Wurth Elektronik
CAP ALUM 220UF 20% 6.3V SMD
865060153007
Wurth Elektronik
CAP ALUM 330UF 20% 6.3V SMD
865060153008
Wurth Elektronik
CAP ALUM 470UF 20% 6.3V SMD
865060153009
Wurth Elektronik
CAP ALUM 680UF 20% 6.3V SMD
865060153010
Wurth Elektronik
CAP ALUM 1000UF 20% 6.3V SMD
865060157011
Wurth Elektronik
CAP ALUM 1500UF 20% 6.3V SMD
865060163013
Wurth Elektronik
CAP ALUM 6800UF 20% 6.3V SMD
865060162012 Compare Parts
865060162012 vs 865250657011
865060162012 vs 865250653010
865060162012 vs 865250643009
865060162012 vs 865250642008
865060162012 vs 865250640007
865060162012 vs 865250640006
865060162012 vs 865250640005
865060162012 vs 865250640004
865060162012 vs 865250640003
865060162012 vs 865250640002
865060162012 vs 865250640001
865060162012 vs 865250553007
865060162012 vs 865250553006
865060162012 vs 865250543005
865060162012 vs 865250543004
865060162012 vs 865250540003
865060162012 vs 865250540002
865060162012 vs 865250540001
865060162012 vs 865250453009
865060162012 vs 865250449008
865060162012 vs 865250449006
865060162012 vs 865250445007
865060162012 vs 865250445005
865060162012 vs 865250443004
865060162012 vs 865250442003
865060162012 vs 865250440002
865060162012 vs 865250440001
865060162012 vs 865250357009
865060162012 vs 865250353008
865060162012 vs 865250349007
865060162012 vs 865250345006
865060162012 vs 865250343005
865060162012 vs 865250342004
865060162012 vs 865250340003
865060162012 vs 865250340002
865060162012 vs 865250340001
865060162012 vs 865250257008
865060162012 vs 865250253007
865060162012 vs 865250249006
865060162012 vs 865250245005
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.