850617022001
850617022001
Active
Description:  CAP 25F -10% +30% 2.7V T/H
Manufacturer:  Wurth Elektronik
History Price: $8.26
In Stock: 17400
850617022001 Specification
Specification
Part No
850617022001
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Wurth Elektronik
Series
WCAP-STSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
25 F
Tolerance
-10%, +30%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
25mOhm
Lifetime @ Temp.
1000 Hrs @ 65℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.295" (7.50mm)
Size / Dimension
0.630" Dia (16.00mm)
Height - Seated (Max)
1.043" (26.50mm)
Operating Temperature
-40℃ ~ 65℃
850617022001 PDF Datasheet
850617022001 Compare Parts
  • 850617022001 vs 850617022002
  • 850617022001 vs 850617021004
  • 850617022001 vs 850617021002
  • 850617022001 vs 850617021001
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.