☰
SNMPV031007CD2MS00
SNMPV031007CD2MS00
Active
Description:  SNUBBER MKP 0.1 F 2500 VDC 13X24
Manufacturer:  WIMA
History Price: $6.92316
In Stock: 33440
SNMPV031007CD2MS00 Specification
Specification
Part No
SNMPV031007CD2MS00
Category
Film Capacitors
Manufacturer
WIMA
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
SNMPV031007CD2MS00 PDF Datasheet
SNMPV031007CD2MS00 Related Parts
SNMPG051008J4JMS00
SNMPG051008J4JMS00
WIMA
SNUBBER MKP 10.0 UF 400 VDC 33X4
SNMPJ031005DB5KS00
SNMPJ031005DB5KS00
WIMA
SNUBBER MKP 0.1 UF 630 VDC 7X16.
SNMPJ031505FB5KS00
SNMPJ031505FB5KS00
WIMA
SNUBBER MKP 0.15 UF 630 VDC 8.5X
SNMPJ034706BB8JS00
SNMPJ034706BB8JS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BB8KS00
SNMPJ034706BB8KS00
WIMA
SNUBBER MKP 0.47 UF 630 VDC 11X2
SNMPJ034706BB8KS00
SNMPJ034706BB8KS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BB8MS00
SNMPJ034706BB8MS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BD2JSSD
SNMPJ034706BD2JSSD
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BD2KSSD
SNMPJ034706BD2KSSD
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BD2MSSD
SNMPJ034706BD2MSSD
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BFSJS00
SNMPJ034706BFSJS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPJ034706BFSKS00
SNMPJ034706BFSKS00
WIMA
SNUBBER MKP 0.47 F 630 VDC 11X21
SNMPV031007CD2MS00 Compare Parts
  • SNMPV031007CD2MS00 vs SNMPW041508LFSKS00
  • SNMPV031007CD2MS00 vs SNMPW041508LFSJS00
  • SNMPV031007CD2MS00 vs SNMPW041508LD4MSSD
  • SNMPV031007CD2MS00 vs SNMPW041508LD4KSSD
  • SNMPV031007CD2MS00 vs SNMPW041508LD4JSSD
  • SNMPV031007CD2MS00 vs SNMPW041508LD2MSSD
  • SNMPV031007CD2MS00 vs SNMPW041508LD2KSSD
  • SNMPV031007CD2MS00 vs SNMPW041508LD2JSSD
  • SNMPV031007CD2MS00 vs SNMPW041508LB8MS00
  • SNMPV031007CD2MS00 vs SNMPW041508LB8KS00
  • SNMPV031007CD2MS00 vs SNMPW041508LB8JS00
  • SNMPV031007CD2MS00 vs SNMPW041508L6AMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L6AKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L6AJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L5AMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L5AKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L5AJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L4JMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L4JKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L4JJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L4AMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L4AKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L4AJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3OMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3OKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3OJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3JMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3JKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3JJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3GMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3GKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3GJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3EMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3EKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3EJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3DMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3DKS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3DJS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3CMS00
  • SNMPV031007CD2MS00 vs SNMPW041508L3CKS00
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks