☰
SNFPR032207E2MJS00
SNFPR032207E2MJS00
Active
Description:  SNUBBER FKP 0.22 F 1250 VDC 17X2
Manufacturer:  WIMA
History Price: $8.21082
In Stock: 30135
SNFPR032207E2MJS00 Specification
Specification
Part No
SNFPR032207E2MJS00
Category
Film Capacitors
Manufacturer
WIMA
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
SNFPR032207E2MJS00 PDF Datasheet
SNFPR032207E2MJS00 Related Parts
SNFPJ024707B1AJS00
SNFPJ024707B1AJS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1AKS00
SNFPJ024707B1AKS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1AMS00
SNFPJ024707B1AMS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1HJS00
SNFPJ024707B1HJS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1HKS00
SNFPJ024707B1HKS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1HMS00
SNFPJ024707B1HMS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1IJS00
SNFPJ024707B1IJS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1IKS00
SNFPJ024707B1IKS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1IMS00
SNFPJ024707B1IMS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1JJS00
SNFPJ024707B1JJS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1JKS00
SNFPJ024707B1JKS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPJ024707B1JMS00
SNFPJ024707B1JMS00
WIMA
SNUBBER FKP 0.047 F 630 VDC 11X2
SNFPR032207E2MJS00 Compare Parts
  • SNFPR032207E2MJS00 vs SNFPX034708LFSKS00
  • SNFPR032207E2MJS00 vs SNFPX034708LFSJS00
  • SNFPR032207E2MJS00 vs SNFPX034708LD4MSSD
  • SNFPR032207E2MJS00 vs SNFPX034708LD4KSSD
  • SNFPR032207E2MJS00 vs SNFPX034708LD4JSSD
  • SNFPR032207E2MJS00 vs SNFPX034708LD2MSSD
  • SNFPR032207E2MJS00 vs SNFPX034708LD2KSSD
  • SNFPR032207E2MJS00 vs SNFPX034708LD2JSSD
  • SNFPR032207E2MJS00 vs SNFPX034708LB8MS00
  • SNFPR032207E2MJS00 vs SNFPX034708LB8KS00
  • SNFPR032207E2MJS00 vs SNFPX034708L6AMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L6AKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L6AJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L5AMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L5AKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L5AJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L4JMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L4JKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L4JJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L4AMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L4AKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L4AJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3OMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3OKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3JMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3JKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3JJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3GMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3GKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3GJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3EMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3EKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3EJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3DMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3DKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3DJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3CMS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3CKS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3CJS00
  • SNFPR032207E2MJS00 vs SNFPX034708L3AMS00
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!