☰
DCP4L045006DD2MSC9
DCP4L045006DD2MSC9
Active
Description:  DC-LINK MKP 4 5.0 F 800 VDC 13X2
Manufacturer:  WIMA
History Price: $1.60278
In Stock: 13280
DCP4L045006DD2MSC9 Specification
Specification
Part No
DCP4L045006DD2MSC9
Category
Film Capacitors
Manufacturer
WIMA
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
DCP4L045006DD2MSC9 PDF Datasheet
DCP4L045006DD2MSC9 Related Parts
DCP4G054006JD2KSSD
DCP4G054006JD2KSSD
WIMA
CAP FILM 40UF 10% 400VDC RADIAL
DCP4G061007ID4KSSD
DCP4G061007ID4KSSD
WIMA
CAP FILM 100UF 10% 400VDC RADIAL
DCP4G064009JD4KSSD
DCP4G064009JD4KSSD
WIMA
CAP FILM 400UF 10% 400VDC RAD
DCP4H151006DD2KSSD
DCP4H151006DD2KSSD
WIMA
CAP FILM 10UF 10% 500VDC RADIAL
DCP4H161007JD4KSSD
DCP4H161007JD4KSSD
WIMA
CAP FILM 100UF 10% 500VDC RADIAL
DCP4H161309FD4JSC9
DCP4H161309FD4JSC9
WIMA
CAP FILM 130UF 5% 500VDC RAD
DCP4H161309FD4JSSD
DCP4H161309FD4JSSD
WIMA
CAP FILM 130UF 5% 500VDC RAD
DCP4H162409JD4JSSD
DCP4H162409JD4JSSD
WIMA
CAP FILM 240UF 5% 500VDC RAD
DCP4I051006GD2KSSD
DCP4I051006GD2KSSD
WIMA
CAP FILM 10UF 10% 600VDC RADIAL
DCP4I052507GD4KSSD
DCP4I052507GD4KSSD
WIMA
CAP FILM 25UF 10% 600VDC RAD
DCP4I054507ID4KSSD
DCP4I054507ID4KSSD
WIMA
CAP FILM 45UF 10% 600VDC RAD
DCP4I055007JD4KSSD
DCP4I055007JD4KSSD
WIMA
CAP FILM 50UF 10% 600VDC RAD
DCP4L045006DD2MSC9 Compare Parts
  • DCP4L045006DD2MSC9 vs DCP4R245006JD2KSSD
  • DCP4L045006DD2MSC9 vs DCP4P053009FD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4P052007JD4MSSD
  • DCP4L045006DD2MSC9 vs DCP4P052007JD2MSSD
  • DCP4L045006DD2MSC9 vs DCP4P052007ID4KSSD
  • DCP4L045006DD2MSC9 vs DCP4P052007ID2JSSD
  • DCP4L045006DD2MSC9 vs DCP4P051007GD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4P051007GD4KSC9
  • DCP4L045006DD2MSC9 vs DCP4P051007GD2KSSD
  • DCP4L045006DD2MSC9 vs DCP4P045006ID2KSSD
  • DCP4L045006DD2MSC9 vs DCP4P042006DD2JSSD
  • DCP4L045006DD2MSC9 vs DCP4N055009FD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4N053007ID4KSSD
  • DCP4L045006DD2MSC9 vs DCP4N051507GD2KSSD
  • DCP4L045006DD2MSC9 vs DCP4L056509FD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4L055007JD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4L055007JD2KSSD
  • DCP4L045006DD2MSC9 vs DCP4L055007JD2JSC9
  • DCP4L045006DD2MSC9 vs DCP4L054007ID4MSSD
  • DCP4L045006DD2MSC9 vs DCP4L054007ID4KSSD
  • DCP4L045006DD2MSC9 vs DCP4L053507ID2KSSD
  • DCP4L045006DD2MSC9 vs DCP4L053007HD2KSSD
  • DCP4L045006DD2MSC9 vs DCP4L052007GD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4I061509JD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4I061009HD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4I056007JD4MSSD
  • DCP4L045006DD2MSC9 vs DCP4I055007JD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4I054507ID4KSSD
  • DCP4L045006DD2MSC9 vs DCP4I052507GD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4I051006GD2KSSD
  • DCP4L045006DD2MSC9 vs DCP4H162409JD4JSSD
  • DCP4L045006DD2MSC9 vs DCP4H161309FD4JSSD
  • DCP4L045006DD2MSC9 vs DCP4H161309FD4JSC9
  • DCP4L045006DD2MSC9 vs DCP4H161007JD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4H151006DD2KSSD
  • DCP4L045006DD2MSC9 vs DCP4G064009JD4KSSD
  • DCP4L045006DD2MSC9 vs DCP4G061007ID4KSSD
  • DCP4L045006DD2MSC9 vs DCP4G054006JD2KSSD
  • DCP4L045006DD2MSC9 vs DCPSO336806BD2KSSD
  • DCP4L045006DD2MSC9 vs DCP6N06190EB00JS0F
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give