Y4C3N820J500LT
Y4C3N820J500LT
Active
Description:  Capacitors Film Capacitors
Manufacturer:  Walsin Technology
History Price: Active
In Stock: 6300
Y4C3N820J500LT Specification
Specification
Part No
Y4C3N820J500LT
Category
Capacitor Networks, Arrays
Manufacturer
Walsin Technology
Series
Y
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
82pF
Tolerance
?%
Voltage - Rated
50 V
Dielectric Material
Ceramic
Number of Capacitors
4
Circuit Type
Isolated
Temperature Coefficient
C0G, NP0
Ratings
-
Mounting Type
Surface Mount
Package / Case
0612 (1632 Metric)
Supplier Device Package
0612 (1632 Metric)
Size / Dimension
0.063" L x 0.126" W (1.60mm x 3.20mm)
Height - Seated (Max)
0.035" (0.90mm)
Y4C3N820J500LT Related Parts
Y4C3N120J500LT
Y4C3N120J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N121J500LT
Y4C3N121J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N150K500LT
Y4C3N150K500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N151J500LT
Y4C3N151J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N180J500LT
Y4C3N180J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N330J500LT
Y4C3N330J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N331J500LT
Y4C3N331J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N390J500LT
Y4C3N390J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N470J500LT
Y4C3N470J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N471J500LT
Y4C3N471J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N560J500LT
Y4C3N560J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N680J500LT
Y4C3N680J500LT
Walsin Technology
Capacitors Film Capacitors
Y4C3N820J500LT Compare Parts
  • Y4C3N820J500LT vs Y4C3N560J500LT
  • Y4C3N820J500LT vs Y4C3N471J500LT
  • Y4C3N820J500LT vs Y4C3N470J500LT
  • Y4C3N820J500LT vs Y4C3N390J500LT
  • Y4C3N820J500LT vs Y4C3N331J500LT
  • Y4C3N820J500LT vs Y4C3N330J500LT
  • Y4C3N820J500LT vs Y4C3N180J500LT
  • Y4C3N820J500LT vs Y4C3N151J500LT
  • Y4C3N820J500LT vs Y4C3N150K500LT
  • Y4C3N820J500LT vs Y4C3N121J500LT
  • Y4C3N820J500LT vs Y4C3N120J500LT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.