☰
VJ7172Y473JXJAC31
VJ7172Y473JXJAC31
Obsolete
Description:  CAPACITOR CERAMIC
Manufacturer:  Vishay Vitramon
History Price: Obsolete
In Stock: 17070
VJ7172Y473JXJAC31 Specification
Specification
Part No
VJ7172Y473JXJAC31
Category
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Series
VJ Automotive
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.047 µF
Tolerance
?%
Voltage - Rated
16V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 150℃
Features
-
Ratings
AEC-Q200
Applications
Automotive
Failure Rate
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
VJ7172Y473JXJAC31 Related Parts
VJ7072Y473JFJAI34
VJ7072Y473JFJAI34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7072Y473JFJAO34
VJ7072Y473JFJAO34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7072Y473KFJAI34
VJ7072Y473KFJAI34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7072Y473KFJAO34
VJ7072Y473KFJAO34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7072Y473MFJAI34
VJ7072Y473MFJAI34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7072Y473MFJAO34
VJ7072Y473MFJAO34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7081A103FFABE34
VJ7081A103FFABE34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7081A103FFABM34
VJ7081A103FFABM34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7081A103FFBBE34
VJ7081A103FFBBE34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7081A103FFBBM34
VJ7081A103FFBBM34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7081A103GFABE34
VJ7081A103GFABE34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7081A103GFABM34
VJ7081A103GFABM34
Vishay Vitramon
CAPACITOR CERAMIC
VJ7172Y473JXJAC31 Compare Parts
  • VJ7172Y473JXJAC31 vs VJ7175A180KXXAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180KXBAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180KXBAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180KXAAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180KXAAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180KFXAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180KFXAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180KFBAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180KFBAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180KFAAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180KFAAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180JXXAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180JXXAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180JXBAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180JXBAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180JXAAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180JXAAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180JFXAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180JFXAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180JFBAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180JFBAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180JFAAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180JFAAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180GXXAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180GXXAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180GXBAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180GXBAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180GXAAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180GXAAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180GFXAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180GFXAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180GFBAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180GFBAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180GFAAO34
  • VJ7172Y473JXJAC31 vs VJ7175A180GFAAI34
  • VJ7172Y473JXJAC31 vs VJ7175A180FXXAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180FXXAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180FXBAP31
  • VJ7172Y473JXJAC31 vs VJ7175A180FXBAC31
  • VJ7172Y473JXJAC31 vs VJ7175A180FXAAP31
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.