☰
VJ0603Y393JXJAC
VJ0603Y393JXJAC
Active
Description:  CAP CER 0.039UF 16V X7R 0603
Manufacturer:  Vishay Vitramon
History Price: $0.05939
In Stock: 41360
VJ0603Y393JXJAC Specification
Specification
Part No
VJ0603Y393JXJAC
Category
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Series
VJ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.039 µF
Tolerance
?%
Voltage - Rated
16V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 150℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
Thickness (Max)
0.038" (0.97mm)
Lead Spacing
-
Lead Style
-
VJ0603Y393JXJAC PDF Datasheet
VJ0603Y393JXJAC Related Parts
VJ0201A0R5BXXCW1BC
VJ0201A0R5BXXCW1BC
Vishay Vitramon
CAP CER 0.5PF 25V C0G/NP0 0201
VJ0201A100GXACW1BC
VJ0201A100GXACW1BC
Vishay Vitramon
CAP CER 10PF 50V C0G/NP0 0201
VJ0201A100GXXCW1BC
VJ0201A100GXXCW1BC
Vishay Vitramon
CAP CER 10PF 25V C0G/NP0 0201
VJ0201A100JXACW1BC
VJ0201A100JXACW1BC
Vishay Vitramon
CAP CER 10PF 50V C0G/NP0 0201
VJ0201A100JXXCW1BC
VJ0201A100JXXCW1BC
Vishay Vitramon
CAP CER 10PF 25V C0G/NP0 0201
VJ0201A101FXXCW1BC
VJ0201A101FXXCW1BC
Vishay Vitramon
CAP CER 100PF 25V C0G/NP0 0201
VJ0201A101JXACW1BC
VJ0201A101JXACW1BC
Vishay Vitramon
CAP CER 100PF 50V C0G/NP0 0201
VJ0201A101JXJCW1BC
VJ0201A101JXJCW1BC
Vishay Vitramon
CAP CER 100PF 16V C0G/NP0 0201
VJ0201A101JXXCW1BC
VJ0201A101JXXCW1BC
Vishay Vitramon
CAP CER 100PF 25V C0G/NP0 0201
VJ0201A120JXACW1BC
VJ0201A120JXACW1BC
Vishay Vitramon
CAP CER 12PF 50V C0G/NP0 0201
VJ0201A120JXXCW1BC
VJ0201A120JXXCW1BC
Vishay Vitramon
CAP CER 12PF 25V C0G/NP0 0201
VJ0201A150JXACW1BC
VJ0201A150JXACW1BC
Vishay Vitramon
CAP CER 15PF 50V C0G/NP0 0201
VJ0603Y393JXJAC Compare Parts
  • VJ0603Y393JXJAC vs VJ0805Y824MXQTW1BC
  • VJ0603Y393JXJAC vs VJ0805Y824MXQRW1BC
  • VJ0603Y393JXJAC vs VJ0805Y824KXQTW1BC
  • VJ0603Y393JXJAC vs VJ0805Y824KXQRW1BC
  • VJ0603Y393JXJAC vs VJ0805Y824JXQTW1BC
  • VJ0603Y393JXJAC vs VJ0805Y824JXQRW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823MXXPW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823MXXMT
  • VJ0603Y393JXJAC vs VJ0805Y823MXXMR
  • VJ0603Y393JXJAC vs VJ0805Y823MXXMP
  • VJ0603Y393JXJAC vs VJ0805Y823MXXMC
  • VJ0603Y393JXJAC vs VJ0805Y823MXXCW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823MXXAT
  • VJ0603Y393JXJAC vs VJ0805Y823MXXAR
  • VJ0603Y393JXJAC vs VJ0805Y823MXXAP
  • VJ0603Y393JXJAC vs VJ0805Y823MXXAC
  • VJ0603Y393JXJAC vs VJ0805Y823MXQPW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823MXQCW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823MXJPW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823MXJMT
  • VJ0603Y393JXJAC vs VJ0805Y823MXJMR
  • VJ0603Y393JXJAC vs VJ0805Y823MXJMP
  • VJ0603Y393JXJAC vs VJ0805Y823MXJMC
  • VJ0603Y393JXJAC vs VJ0805Y823MXJCW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823MXJAT
  • VJ0603Y393JXJAC vs VJ0805Y823MXJAR
  • VJ0603Y393JXJAC vs VJ0805Y823MXJAP
  • VJ0603Y393JXJAC vs VJ0805Y823MXJAC
  • VJ0603Y393JXJAC vs VJ0805Y823MXAMT
  • VJ0603Y393JXJAC vs VJ0805Y823MXAMR
  • VJ0603Y393JXJAC vs VJ0805Y823MXAAT
  • VJ0603Y393JXJAC vs VJ0805Y823MXAAR
  • VJ0603Y393JXJAC vs VJ0805Y823MLXAJ32
  • VJ0603Y393JXJAC vs VJ0805Y823MLJAJ32
  • VJ0603Y393JXJAC vs VJ0805Y823MLBAJ32
  • VJ0603Y393JXJAC vs VJ0805Y823MLAAJ32
  • VJ0603Y393JXJAC vs VJ0805Y823KXXPW1BC
  • VJ0603Y393JXJAC vs VJ0805Y823KXXMT
  • VJ0603Y393JXJAC vs VJ0805Y823KXXMR
  • VJ0603Y393JXJAC vs VJ0805Y823KXXMR
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious