Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Vishay Vitramon GA0402Y331KXJAC31G
GA0402Y331KXJAC31G
Active
Ceramic Capacitors
Description:
CAP CER 330PF 16V X7R 0402
Manufacturer:
Vishay Vitramon
Datasheet:
GA0402Y331KXJAC31G Datasheet
History Price: $0.0309
In Stock: 49840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GA0402Y331KXJAC31G Specification
Specification
Part No
GA0402Y331KXJAC31G
Category
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Series
GA
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
16V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 150℃
Features
-
Ratings
AEC-Q200
Applications
Automotive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.024" (0.60mm)
Lead Spacing
-
Lead Style
-
GA0402Y331KXJAC31G PDF Datasheet
GA0402Y331KXJAC31G Datasheet
Click and Download: GA0402Y331KXJAC31G Datasheet
GA0402Y331KXJAC31G Related Parts
GA0402Y103KXAAC31G
Vishay Vitramon
CAP CER 10000PF 50V X7R 0402
GA0402Y223KXJAC31G
Vishay Vitramon
CAP CER 0.022UF 16V X7R 0402
GA0603Y102JBAAR31G
Vishay Vitramon
CAP CER 1000PF 50V X7R 0603
GA0603Y102JBAAT31G
Vishay Vitramon
CAP CER 1000PF 50V X7R 0603
GA0603Y102JBBAR31G
Vishay Vitramon
CAP CER 1000PF 100V X7R 0603
GA0603Y102JBBAT31G
Vishay Vitramon
CAP CER 1000PF 100V X7R 0603
GA0603Y102JBCAR31G
Vishay Vitramon
CAP CER 1000PF 200V X7R 0603
GA0603Y102JBCAT31G
Vishay Vitramon
CAP CER 1000PF 200V X7R 0603
GA0603Y102JBJAR31G
Vishay Vitramon
CAP CER 1000PF 16V X7R 0603
GA0603Y102JBJAT31G
Vishay Vitramon
CAP CER 1000PF 16V X7R 0603
GA0603Y102JBXAR31G
Vishay Vitramon
CAP CER 1000PF 25V X7R 0603
GA0603Y102JBXAT31G
Vishay Vitramon
CAP CER 1000PF 25V X7R 0603
GA0402Y331KXJAC31G Compare Parts
GA0402Y331KXJAC31G vs GA0805Y102KXABC31G
GA0402Y331KXJAC31G vs GA0603Y823MXXAP31G
GA0402Y331KXJAC31G vs GA0603Y823MXXAC31G
GA0402Y331KXJAC31G vs GA0603Y823MXJAP31G
GA0402Y331KXJAC31G vs GA0603Y823MXJAC31G
GA0402Y331KXJAC31G vs GA0603Y823MXAAP31G
GA0402Y331KXJAC31G vs GA0603Y823MXAAC31G
GA0402Y331KXJAC31G vs GA0603Y823MBXAT31G
GA0402Y331KXJAC31G vs GA0603Y823MBXAR31G
GA0402Y331KXJAC31G vs GA0603Y823MBJAT31G
GA0402Y331KXJAC31G vs GA0603Y823MBJAR31G
GA0402Y331KXJAC31G vs GA0603Y823MBAAT31G
GA0402Y331KXJAC31G vs GA0603Y823MBAAR31G
GA0402Y331KXJAC31G vs GA0603Y823KXXAP31G
GA0402Y331KXJAC31G vs GA0603Y823KXXAC31G
GA0402Y331KXJAC31G vs GA0603Y823KXJAP31G
GA0402Y331KXJAC31G vs GA0603Y823KXJAC31G
GA0402Y331KXJAC31G vs GA0603Y823KXAAP31G
GA0402Y331KXJAC31G vs GA0603Y823KXAAC31G
GA0402Y331KXJAC31G vs GA0603Y823KBXAT31G
GA0402Y331KXJAC31G vs GA0603Y823KBXAR31G
GA0402Y331KXJAC31G vs GA0603Y823KBJAT31G
GA0402Y331KXJAC31G vs GA0603Y823KBJAR31G
GA0402Y331KXJAC31G vs GA0603Y823KBAAT31G
GA0402Y331KXJAC31G vs GA0603Y823KBAAR31G
GA0402Y331KXJAC31G vs GA0603Y823JXXAP31G
GA0402Y331KXJAC31G vs GA0603Y823JXXAC31G
GA0402Y331KXJAC31G vs GA0603Y823JXJAP31G
GA0402Y331KXJAC31G vs GA0603Y823JXJAC31G
GA0402Y331KXJAC31G vs GA0603Y823JXAAP31G
GA0402Y331KXJAC31G vs GA0603Y823JXAAC31G
GA0402Y331KXJAC31G vs GA0603Y823JBXAT31G
GA0402Y331KXJAC31G vs GA0603Y823JBXAR31G
GA0402Y331KXJAC31G vs GA0603Y823JBJAT31G
GA0402Y331KXJAC31G vs GA0603Y823JBJAR31G
GA0402Y331KXJAC31G vs GA0603Y823JBAAT31G
GA0402Y331KXJAC31G vs GA0603Y823JBAAR31G
GA0402Y331KXJAC31G vs GA0603Y822MXXAP31G
GA0402Y331KXJAC31G vs GA0603Y822MXXAC31G
GA0402Y331KXJAC31G vs GA0603Y822MXJAP31G
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object