BC04306608DXBAJ
BC04306608DXBAJ
Active
Description:  CAP CER
Manufacturer:  Vishay Vitramon
History Price: $1.34
In Stock: 24400
BC04306608DXBAJ Specification
Specification
Part No
BC04306608DXBAJ
Category
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Series
BC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
100V
Temperature Coefficient
-
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Mounting Type
0402 (1005 Metric)
Package / Case
0.039" L x 0.020" W (1.00mm x 0.50mm)
Size / Dimension
-
Height - Seated (Max)
0.024" (0.60mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
BC04306608DXBAJ PDF Datasheet
BC04306608DXBAJ Related Parts
BC04208408DXXAJ
BC04208408DXXAJ
Vishay Vitramon
CAP CER
BC04408808DXXAJ
BC04408808DXXAJ
Vishay Vitramon
CAP CER
BC06208408DXAAJ
BC06208408DXAAJ
Vishay Vitramon
CAP CER
BC06408808DXAAJ
BC06408808DXAAJ
Vishay Vitramon
CAP CER
BC08208408DXBAJ
BC08208408DXBAJ
Vishay Vitramon
CAP CER
BC08408808DXBAJ
BC08408808DXBAJ
Vishay Vitramon
CAP CER
BC04306608DXBAJ Compare Parts
  • BC04306608DXBAJ vs BC08208408DXBAJ
  • BC04306608DXBAJ vs BC06408808DXAAJ
  • BC04306608DXBAJ vs BC06208408DXAAJ
  • BC04306608DXBAJ vs BC04408808DXXAJ
  • BC04306608DXBAJ vs BC04208408DXXAJ
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!