Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Vishay Sprague TVA1908-E3
TVA1908-E3
Discontinued
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 40UF 500V AXIAL
Manufacturer:
Vishay Sprague
Datasheet:
TVA1908-E3 Datasheet
History Price: Discontinued
In Stock: 32880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TVA1908-E3 Specification
Specification
Part No
TVA1908-E3
Category
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Sprague
Series
TVA ATOM?
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
40 µF
Tolerance
-
Voltage - Rated
500 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
20℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
Audio
Lead Spacing
-
Size / Dimension
1.000" Dia x 2.375" L (25.40mm x 60.32mm)
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Axial, Can
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
TVA1908-E3 PDF Datasheet
TVA1908-E3 Datasheet
Click and Download: TVA1908-E3 Datasheet
TVA1908-E3 Related Parts
TVA1160-E3
Vishay Sprague
CAP ALUM 100UF 16V AXIAL
TVA1162
Vishay Sprague
CAP ALUM 500UF 16V AXIAL
TVA1162.2
Vishay Sprague
CAP ALUM 600UF 16V AXIAL
TVA1162.3
Vishay Sprague
CAP ALUM 800UF 16V AXIAL
TVA1162-E3
Vishay Sprague
CAP ALUM 500UF 16V AXIAL
TVA1163
Vishay Sprague
CAP ALUM 1000UF 16V AXIAL
TVA1204-E3
Vishay Sprague
CAP ALUM 10UF 25V AXIAL
TVA1205
Vishay Sprague
CAP ALUM 25UF 25V AXIAL
TVA1205-E3
Vishay Sprague
CAP ALUM 25UF 25V AXIAL
TVA1206
Vishay Sprague
CAP ALUM 50UF 25V AXIAL
TVA1206-E3
Vishay Sprague
CAP ALUM 50UF 25V AXIAL
TVA1207
Vishay Sprague
CAP ALUM 100UF 25V AXIAL
TVA1908-E3 Compare Parts
TVA1908-E3 vs TVAN1207.1
TVA1908-E3 vs TVAN1206.1
TVA1908-E3 vs TVA1966-E3
TVA1908-E3 vs TVA1962
TVA1908-E3 vs TVA1907
TVA1908-E3 vs TVA1906
TVA1908-E3 vs TVA1903-E3
TVA1908-E3 vs TVA1803.1
TVA1908-E3 vs TVA1718-E3
TVA1908-E3 vs TVA1716-E3
TVA1908-E3 vs TVA1716
TVA1908-E3 vs TVA1713
TVA1908-E3 vs TVA1712-E3
TVA1908-E3 vs TVA1712
TVA1908-E3 vs TVA1711
TVA1908-E3 vs TVA1709-E3
TVA1908-E3 vs TVA1709
TVA1908-E3 vs TVA1705-E3
TVA1908-E3 vs TVA1704-E3
TVA1908-E3 vs TVA1704
TVA1908-E3 vs TVA1702
TVA1908-E3 vs TVA1701-E3
TVA1908-E3 vs TVA1701
TVA1908-E3 vs TVA1700-E3
TVA1908-E3 vs TVA1700
TVA1908-E3 vs TVA1620-E3
TVA1908-E3 vs TVA1620
TVA1908-E3 vs TVA1613
TVA1908-E3 vs TVA1608-E3
TVA1908-E3 vs TVA1604
TVA1908-E3 vs TVA1601-E3
TVA1908-E3 vs TVA1601
TVA1908-E3 vs TVA1600.1
TVA1908-E3 vs TVA1522
TVA1908-E3 vs TVA1513
TVA1908-E3 vs TVA1512-E3
TVA1908-E3 vs TVA1510
TVA1908-E3 vs TVA1505
TVA1908-E3 vs TVA1504-E3
TVA1908-E3 vs TVA1504
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!