☰
TE1093-E3
TE1093-E3
Active
Description:  CAP ALUM 35UF 6V AXIAL
Manufacturer:  Vishay Sprague
Datasheet:   TE1093-E3 Datasheet
History Price: $4.54
In Stock: 12675
TE1093-E3 Specification
Specification
Part No
TE1093-E3
Category
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Sprague
Series
TE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
35 µF
Tolerance
-10%, +75%
Voltage - Rated
6 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia x 0.689" L (6.30mm x 17.50mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
TE1093-E3 PDF Datasheet
TE1093-E3 Related Parts
TE1059.5
TE1059.5
Vishay Sprague
CAP ALUM 100UF 3V AXIAL
TE1059.5-E3
TE1059.5-E3
Vishay Sprague
CAP ALUM 100UF 3V AXIAL
TE1068
TE1068
Vishay Sprague
CAP ALUM 500UF 3V AXIAL
TE1068-E3
TE1068-E3
Vishay Sprague
CAP ALUM 500UF 3V AXIAL
TE1101.5
TE1101.5
Vishay Sprague
CAP ALUM 75UF 6V AXIAL
TE1107
TE1107
Vishay Sprague
CAP ALUM 400UF 6V AXIAL
TE1133.5
TE1133.5
Vishay Sprague
CAP ALUM 60UF 12V AXIAL
TE1139
TE1139
Vishay Sprague
CAP ALUM 290UF 12V AXIAL
TE1157.1
TE1157.1
Vishay Sprague
CAP ALUM 25UF 16V AXIAL
TE1160
TE1160
Vishay Sprague
CAP ALUM 50UF 16V AXIAL
TE1160E
TE1160E
Vishay Sprague
CAP ALUM 50UF 16V AXIAL
TE1160-E3
TE1160-E3
Vishay Sprague
CAP ALUM 50UF 16V AXIAL
TE1093-E3 Compare Parts
  • TE1093-E3 vs TE1508.1
  • TE1093-E3 vs TE1504-E3
  • TE1093-E3 vs TE1503-E3
  • TE1093-E3 vs TE1503E3
  • TE1093-E3 vs TE1503
  • TE1093-E3 vs TE1502
  • TE1093-E3 vs TE1501-E3
  • TE1093-E3 vs TE1411
  • TE1093-E3 vs TE1409
  • TE1093-E3 vs TE1403
  • TE1093-E3 vs TE1402-E3
  • TE1093-E3 vs TE1402
  • TE1093-E3 vs TE1309-E3
  • TE1093-E3 vs TE1309
  • TE1093-E3 vs TE1308-E3
  • TE1093-E3 vs TE1308E
  • TE1093-E3 vs TE1308
  • TE1093-E3 vs TE1307-E3
  • TE1093-E3 vs TE1307
  • TE1093-E3 vs TE1304-E3
  • TE1093-E3 vs TE1304.2-E3
  • TE1093-E3 vs TE1304.2E
  • TE1093-E3 vs TE1304.2
  • TE1093-E3 vs TE1304
  • TE1093-E3 vs TE1303-E3
  • TE1093-E3 vs TE1302-E3
  • TE1093-E3 vs TE1302.1-E3
  • TE1093-E3 vs TE1301-E3
  • TE1093-E3 vs TE1212T
  • TE1093-E3 vs TE1212-E3
  • TE1093-E3 vs TE1212
  • TE1093-E3 vs TE1211-E3
  • TE1093-E3 vs TE1211
  • TE1093-E3 vs TE1209-E3
  • TE1093-E3 vs TE1209
  • TE1093-E3 vs TE1208
  • TE1093-E3 vs TE1207T
  • TE1093-E3 vs TE1207-E3
  • TE1093-E3 vs TE1207E
  • TE1093-E3 vs TE1207.5-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you