1245860036A
1245860036A
Obsolete
Description:  BRACKET HARDWARE FOR 36D PARTS
Manufacturer:  Vishay Sprague
Datasheet:   1245860036A Datasheet
History Price: $7.58
In Stock: 24400
1245860036A Specification
Specification
Part No
1245860036A
Category
Capacitors Accessories
Manufacturer
Vishay Sprague
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Round Can Types
Device Size
2.000" Dia (50.8mm)
Specifications
Screw Clamp Type Bracket
1245860036A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé