109D547X9015K2
109D547X9015K2
Active
Description:  CAP TANT 540UF 10% 15V AXIAL
Manufacturer:  Vishay Sprague
History Price: $57.794
In Stock: 48200
109D547X9015K2 Specification
Specification
Part No
109D547X9015K2
Category
Tantalum Capacitors
Manufacturer
Vishay Sprague
Series
TANTALEX?, 109D
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
540 µF
Tolerance
?0%
Voltage - Rated
15 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.2Ohm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.406" Dia x 1.217" L (10.31mm x 30.91mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
K
Features
Wet Tantalum
Failure Rate
-
Ratings
-
109D547X9015K2 PDF Datasheet
109D547X9015K2 Related Parts
109D106X9025C2
109D106X9025C2
Vishay Sprague
CAP TANT 10UF 10% 25V AXIAL
109D106X9050C2
109D106X9050C2
Vishay Sprague
CAP TANT 10UF 10% 50V AXIAL
109D106X9100C2
109D106X9100C2
Vishay Sprague
CAP TANT 10UF 10% 100V AXIAL
109D106X9100C2E3
109D106X9100C2E3
Vishay Sprague
109D106X9100C2E3
109D106X9100F2
109D106X9100F2
Vishay Sprague
CAP TANT 10UF 10% 100V AXIAL
109D107X9015C2
109D107X9015C2
Vishay Sprague
CAP TANT 100UF 10% 15V AXIAL
109D107X9025F2
109D107X9025F2
Vishay Sprague
CAP TANT 100UF 10% 25V AXIAL
109D107X9025T2
109D107X9025T2
Vishay Sprague
CAP TANT 100UF 10% 25V AXIAL
109D107X9030T2
109D107X9030T2
Vishay Sprague
CAP TANT 100UF 10% 30V AXIAL
109D107X9060F2
109D107X9060F2
Vishay Sprague
CAP TANT 100UF 10% 60V AXIAL
109D107X9060F2E3
109D107X9060F2E3
Vishay Sprague
109D107X9060F2E3
109D108X9010T2
109D108X9010T2
Vishay Sprague
CAP TANT 1000UF 10% 10V AXIAL
109D547X9015K2 Compare Parts
  • 109D547X9015K2 vs 109D866X9100K2
  • 109D547X9015K2 vs 109D827X9015T2
  • 109D547X9015K2 vs 109D827X9015K2
  • 109D547X9015K2 vs 109D827X9006F2
  • 109D547X9015K2 vs 109D826X9075F2
  • 109D547X9015K2 vs 109D826X9050T2
  • 109D547X9015K2 vs 109D826X9015C2
  • 109D547X9015K2 vs 109D825X9100C2
  • 109D547X9015K2 vs 109D825X9060C2
  • 109D547X9015K2 vs 109D805X9030C2
  • 109D547X9015K2 vs 109D705X9030C2
  • 109D547X9015K2 vs 109D687X9025K2
  • 109D547X9015K2 vs 109D687X9008F2
  • 109D547X9015K2 vs 109D686X9100T2
  • 109D547X9015K2 vs 109D686X9060T2
  • 109D547X9015K2 vs 109D686X9060F2
  • 109D547X9015K2 vs 109D686X9030F2
  • 109D547X9015K2 vs 109D686X9025C2
  • 109D547X9015K2 vs 109D686X9006C2
  • 109D547X9015K2 vs 109D685X9125C2
  • 109D547X9015K2 vs 109D685X9075C2
  • 109D547X9015K2 vs 109D606X9050T2
  • 109D547X9015K2 vs 109D567X9030K2
  • 109D547X9015K2 vs 109D567X9025T2
  • 109D547X9015K2 vs 109D567X9010F2
  • 109D547X9015K2 vs 109D567X9006T2
  • 109D547X9015K2 vs 109D566X9125K2
  • 109D547X9015K2 vs 109D566X9100T2
  • 109D547X9015K2 vs 109D566X9075T2
  • 109D547X9015K2 vs 109D566X9075F2E3
  • 109D547X9015K2 vs 109D566X9075F2
  • 109D547X9015K2 vs 109D566X9030C2
  • 109D547X9015K2 vs 109D506X9060T2
  • 109D547X9015K2 vs 109D506X9025F2
  • 109D547X9015K2 vs 109D505X9050C2
  • 109D547X9015K2 vs 109D477X9030T2
  • 109D547X9015K2 vs 109D477X9010F2
  • 109D547X9015K2 vs 109D476X9125T2
  • 109D547X9015K2 vs 109D476X9075F2E3
  • 109D547X9015K2 vs 109D476X9075F2
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!