T58MM106M6R3C0500
T58MM106M6R3C0500
Active
Description:  CAP TANT POLY 10UF 6.3V 0603
Manufacturer:  Vishay Polytech
History Price: $0.63
In Stock: 21300
T58MM106M6R3C0500 Specification
Specification
Part No
T58MM106M6R3C0500
Category
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Series
vPolyTan? T58
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
500mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
1000 Hrs @ 85℃
Mounting Type
Surface Mount
Package / Case
0603 (1608 Metric)
Size / Dimension
0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max)
0.035" (0.90mm)
Lead Spacing
-
Manufacturer Size Code
MM
Ratings
-
Features
General Purpose
T58MM106M6R3C0500 PDF Datasheet
T58MM106M6R3C0500 Related Parts
T58A0107M6R3C0100
T58A0107M6R3C0100
Vishay Polytech
CAP TANT POLY 100UF 6.3V 1206
T58A0107M6R3C0150
T58A0107M6R3C0150
Vishay Polytech
CAP TANT POLY 100UF 6.3V 1206
T58A0107M6R3C0200
T58A0107M6R3C0200
Vishay Polytech
CAP TANT POLY 100UF 6.3V 1206
T58BB226M025C0100
T58BB226M025C0100
Vishay Polytech
CAP TANT POLY 22UF 25V 1411
T58BB226M025C0150
T58BB226M025C0150
Vishay Polytech
CAP TANT POLY 22UF 25V 1411
T58BB476M016C0090
T58BB476M016C0090
Vishay Polytech
CAP TANT POLY 47UF 16V 1411
T58M0476M6R3C0300
T58M0476M6R3C0300
Vishay Polytech
CAP TANT POLY 47UF 6.3V 0603
T58M0476M6R3C0500
T58M0476M6R3C0500
Vishay Polytech
CAP TANT POLY 47UF 6.3V 0603
T58MM106M6R3C0300
T58MM106M6R3C0300
Vishay Polytech
CAP TANT POLY 10UF 6.3V 0603
T58MM226M6R3C0300
T58MM226M6R3C0300
Vishay Polytech
CAP TANT POLY 22UF 6.3V 0603
T58MM226M6R3C0500
T58MM226M6R3C0500
Vishay Polytech
CAP TANT POLY 22UF 6.3V 0603
T58W0476M8R2C0300
T58W0476M8R2C0300
Vishay Sprague
CAP TANT POLY 47UF 8.2V 0805
T58MM106M6R3C0500 Compare Parts
  • T58MM106M6R3C0500 vs T58W9476M6R3C0200
  • T58MM106M6R3C0500 vs T58W9476M6R3C0150
  • T58MM106M6R3C0500 vs T58W9226M6R3C0500
  • T58MM106M6R3C0500 vs T58W9105M035C0500
  • T58MM106M6R3C0500 vs T58W0476M8R2C0500
  • T58MM106M6R3C0500 vs T58W0476M8R2C0300
  • T58MM106M6R3C0500 vs T58MM226M6R3C0500
  • T58MM106M6R3C0500 vs T58MM226M6R3C0300
  • T58MM106M6R3C0500 vs T58MM106M6R3C0300
  • T58MM106M6R3C0500 vs T58M0476M6R3C0500
  • T58MM106M6R3C0500 vs T58M0476M6R3C0300
  • T58MM106M6R3C0500 vs T58BB476M016C0090
  • T58MM106M6R3C0500 vs T58BB226M025C0150
  • T58MM106M6R3C0500 vs T58BB226M025C0100
  • T58MM106M6R3C0500 vs T58A0107M6R3C0200
  • T58MM106M6R3C0500 vs T58A0107M6R3C0150
  • T58MM106M6R3C0500 vs T58A0107M6R3C0100
  • T58MM106M6R3C0500 vs T58W0475M025C0500
  • T58MM106M6R3C0500 vs T58BB476M016C0200
  • T58MM106M6R3C0500 vs T583D686M010CHE060P700
  • T58MM106M6R3C0500 vs T583D686M010CHE060P601
  • T58MM106M6R3C0500 vs T583D686M010AHE045P000
  • T58MM106M6R3C0500 vs T583D686M010AHE045
  • T58MM106M6R3C0500 vs T583D476M016BHE070P100
  • T58MM106M6R3C0500 vs T583D476M016AHE070P000
  • T58MM106M6R3C0500 vs T583D157M006BHE045P100
  • T58MM106M6R3C0500 vs T583D157M006BHE045P000
  • T58MM106M6R3C0500 vs T583D157M006AHE045P000
  • T58MM106M6R3C0500 vs T583D157M006AHE045
  • T58MM106M6R3C0500 vs T583D107M010CHE080P100
  • T58MM106M6R3C0500 vs T583D107M010BHE055P100
  • T58MM106M6R3C0500 vs T583D107M010BHE055P000
  • T58MM106M6R3C0500 vs T583D107M010AHE080P100
  • T58MM106M6R3C0500 vs T583D107M010AHE080P000
  • T58MM106M6R3C0500 vs T583D107M010AHE055P000
  • T58MM106M6R3C0500 vs T583D107M010AHE055
  • T58MM106M6R3C0500 FAQ
    Q1: What is the Vishay Polytech T58MM106M6R3C0500?
    A1: The Vishay Polytech T58MM106M6R3C0500 is a high-performance aluminum electrolytic capacitor designed for use in various electronic circuits. It offers excellent reliability, high capacitance, and long life, making it suitable for demanding power supply and filtering applications.

    Q2: What is the capacitance value of the T58MM106M6R3C0500?
    A2: The T58MM106M6R3C0500 has a capacitance value of 10,000 µF, providing high capacitance for filtering and energy storage in power supply applications.

    Q3: What is the rated voltage of the T58MM106M6R3C0500?
    A3: The T58MM106M6R3C0500 is rated for a voltage of 63V, making it suitable for use in circuits with moderate voltage requirements.

    Q4: What is the package size of the T58MM106M6R3C0500?
    A4: The T58MM106M6R3C0500 is available in a cylindrical case with dimensions of 18 mm in diameter and 35 mm in height, offering a compact form factor for integration into various systems.

    Q5: What are the key features of the T58MM106M6R3C0500?
    A5: The key features of the T58MM106M6R3C0500 include high capacitance, long life, low ESR (equivalent series resistance), and high reliability in demanding applications, particularly for power supply filtering and energy storage.

    Q6: What is the equivalent series resistance (ESR) of the T58MM106M6R3C0500?
    A6: The T58MM106M6R3C0500 has a low ESR, typically around 20 mΩ, which ensures minimal power loss and better performance in high-frequency applications.

    Q7: What is the temperature range of the T58MM106M6R3C0500?
    A7: The T58MM106M6R3C0500 operates within a temperature range of -40°C to +105°C, ensuring reliable performance in both low and high-temperature environments.

    Q8: What is the expected lifespan of the T58MM106M6R3C0500?
    A8: The T58MM106M6R3C0500 has a long life expectancy of up to 5000 hours at rated voltage and temperature, making it suitable for applications requiring long-term reliability.

    Q9: What applications are suitable for the T58MM106M6R3C0500?
    A9: The T58MM106M6R3C0500 is typically used in power supplies, energy storage, filtering, and decoupling applications across industrial, telecommunications, automotive, and consumer electronics.

    Q10: Is the T58MM106M6R3C0500 suitable for use in automotive applications?
    A10: Yes, the T58MM106M6R3C0500 is suitable for automotive applications where high capacitance and durability are needed, such as in power electronics, energy storage, and voltage regulation circuits.

    Q11: Does the T58MM106M6R3C0500 have polarity?
    A11: Yes, the T58MM106M6R3C0500 is a polarized aluminum electrolytic capacitor, meaning it has a positive and negative terminal, which must be connected correctly in the circuit.

    Q12: What is the ripple current rating for the T58MM106M6R3C0500?
    A12: The T58MM106M6R3C0500 has a maximum ripple current rating of 6.3A, making it suitable for high-current applications in power supplies and filtering circuits.

    Q13: What is the failure rate of the T58MM106M6R3C0500?
    A13: The T58MM106M6R3C0500 has a very low failure rate due to its high-quality construction and use of advanced materials, making it highly reliable over extended periods of operation.

    Q14: What are the common failure modes for the T58MM106M6R3C0500?
    A14: Common failure modes for the T58MM106M6R3C0500 include electrolyte leakage, dry-out, and increases in ESR or capacitance loss due to excessive temperature, overvoltage, or incorrect polarity.

    Q15: Is the T58MM106M6R3C0500 RoHS compliant?
    A15: Yes, the T58MM106M6R3C0500 is RoHS compliant, ensuring it meets environmental standards for the elimination of hazardous substances in manufacturing and disposal.

    Q16: What is the mount type for the T58MM106M6R3C0500?
    A16: The T58MM106M6R3C0500 is designed for through-hole mounting, making it easy to integrate into various PCB designs.

    Q17: Can the T58MM106M6R3C0500 be used in high-frequency applications?
    A17: Yes, the T58MM106M6R3C0500 can be used in high-frequency applications, though it is most commonly applied in power supply filtering, energy storage, and voltage regulation, where low ESR and high capacitance are important.

    Q18: What is the voltage derating of the T58MM106M6R3C0500?
    A18: The voltage derating of the T58MM106M6R3C0500 should be observed by reducing the applied voltage by 25% for every 10°C increase in temperature beyond 25°C to ensure the capacitor’s longevity and reliable operation.

    Q19: What is the application of the T58MM106M6R3C0500 in power supplies?
    A19: The T58MM106M6R3C0500 is widely used in power supply circuits for filtering and energy storage, helping to smooth out voltage fluctuations and ensure stable power delivery.

    Q20: Does the T58MM106M6R3C0500 require any special circuit considerations?
    A20: The T58MM106M6R3C0500 should be used with appropriate ripple current and voltage ratings to avoid excessive heating. Proper polarity and derating based on temperature should also be considered to ensure optimal performance and longevity.
    Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.