Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Vishay Polytech T54EE476M035LSA070
T54EE476M035LSA070
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 47UF 35V 2917
Manufacturer:
Vishay Polytech
Datasheet:
T54EE476M035LSA070 Datasheet
History Price: $9.54085
In Stock: 48700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T54EE476M035LSA070 Specification
Specification
Part No
T54EE476M035LSA070
Category
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Series
vPolyTan? T54
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Molded
ESR (Equivalent Series Resistance)
70mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.169" (4.30mm)
Lead Spacing
-
Manufacturer Size Code
EE
Ratings
COTS
Features
High Reliability
T54EE476M035LSA070 PDF Datasheet
T54EE476M035LSA070 Datasheet
Click and Download: T54EE476M035LSA070 Datasheet
T54EE476M035LSA070 Related Parts
T540A226M010AH6510
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010AH6610
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010AH6710
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010AT6510
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010AT6610
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010AT6710
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010BH6510
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010BH6610
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010BH6710
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010BT6510
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010BT6610
KEMET
CAP TANT POLY 22UF 10V 1206
T540A226M010BT6710
KEMET
CAP TANT POLY 22UF 10V 1206
T54EE476M035LSA070 Compare Parts
T54EE476M035LSA070 vs T54EE477M016LZB025
T54EE476M035LSA070 vs T54EE477M016LZA025
T54EE476M035LSA070 vs T54EE477M016LSS025
T54EE476M035LSA070 vs T54EE477M016LSB025
T54EE476M035LSA070 vs T54EE477M016LSA025
T54EE476M035LSA070 vs T54EE477M016HZS025
T54EE476M035LSA070 vs T54EE477M016HZB025
T54EE476M035LSA070 vs T54EE477M016HZA025
T54EE476M035LSA070 vs T54EE477M016HSS025
T54EE476M035LSA070 vs T54EE477M016HSB025
T54EE476M035LSA070 vs T54EE477M016HSA025
T54EE476M035LSA070 vs T54EE477M016EZS025
T54EE476M035LSA070 vs T54EE477M016EZB025
T54EE476M035LSA070 vs T54EE477M016EZA025
T54EE476M035LSA070 vs T54EE477M016ESS025
T54EE476M035LSA070 vs T54EE477M016ESB025
T54EE476M035LSA070 vs T54EE477M016ESA025
T54EE476M035LSA070 vs T54EE477M016CZS025
T54EE476M035LSA070 vs T54EE477M016CZB025
T54EE476M035LSA070 vs T54EE477M016CZA025
T54EE476M035LSA070 vs T54EE477M016CSS025
T54EE476M035LSA070 vs T54EE477M016CSB025
T54EE476M035LSA070 vs T54EE477M016CSA025
T54EE476M035LSA070 vs T54EE476M050ESA100
T54EE476M035LSA070 vs T54EE476M035LZS070
T54EE476M035LSA070 vs T54EE476M035LZB070
T54EE476M035LSA070 vs T54EE476M035LZA070
T54EE476M035LSA070 vs T54EE476M035LSS070
T54EE476M035LSA070 vs T54EE476M035LSB070
T54EE476M035LSA070 vs T54EE476M035HZS070
T54EE476M035LSA070 vs T54EE476M035HZB070
T54EE476M035LSA070 vs T54EE476M035HZA070
T54EE476M035LSA070 vs T54EE476M035HSS070
T54EE476M035LSA070 vs T54EE476M035HSB070
T54EE476M035LSA070 vs T54EE476M035HSA070
T54EE476M035LSA070 vs T54EE476M035EZS070
T54EE476M035LSA070 vs T54EE476M035EZB070
T54EE476M035LSA070 vs T54EE476M035EZA070
T54EE476M035LSA070 vs T54EE476M035ESS070
T54EE476M035LSA070 vs T54EE476M035ESB070
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund