☰
WKP332MCPPK0KR
WKP332MCPPK0KR
Active
Description:  CAP CER 3300PF 760VAC Y5U RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.63504
In Stock: 46130
WKP332MCPPK0KR Specification
Specification
Part No
WKP332MCPPK0KR
Category
Ceramic Capacitors
Manufacturer
Vishay Beyschlag
Series
WKP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 pF
Tolerance
?0%
Voltage - Rated
760VAC
Temperature Coefficient
Y5U (E)
Operating Temperature
-40℃ ~ 125℃
Features
-
Ratings
X1, Y1
Applications
Safety
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.591" Dia (15.00mm)
Height - Seated (Max)
0.709" (18.00mm)
Thickness (Max)
-
Lead Spacing
0.492" (12.50mm)
Lead Style
Straight
WKP332MCPPK0KR PDF Datasheet
WKP332MCPPK0KR Related Parts
WKP101KCPDF0KR
WKP101KCPDF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101KCPED0KR
WKP101KCPED0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101KCPEF0KR
WKP101KCPEF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPDF0KR
WKP101MCPDF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPEB0KR
WKP101MCPEB0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPED0KR
WKP101MCPED0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPEF0KR
WKP101MCPEF0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPERUKR
WKP101MCPERUKR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPQG0KR
WKP101MCPQG0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPSLRKR
WKP101MCPSLRKR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP101MCPTG0KR
WKP101MCPTG0KR
Vishay Beyschlag
CAP CER 100PF 760VAC Y5S RADIAL
WKP102KCPED0KR
WKP102KCPED0KR
Vishay Beyschlag
CAP CER 1000PF 760VAC Y5U RADIAL
WKP332MCPPK0KR Compare Parts
  • WKP332MCPPK0KR vs WKP681MCPERZKR
  • WKP332MCPPK0KR vs WKP681MCPERUKR
  • WKP332MCPPK0KR vs WKP681MCPEJ0KR
  • WKP332MCPPK0KR vs WKP681MCPEF0KR
  • WKP332MCPPK0KR vs WKP681MCPDF0KR
  • WKP332MCPPK0KR vs WKP681KCPEJ0KR
  • WKP332MCPPK0KR vs WKP680MCPEF0KR
  • WKP332MCPPK0KR vs WKP680MCPDF0KR
  • WKP332MCPPK0KR vs WKP680KCPDF0KR
  • WKP332MCPPK0KR vs WKP472MCPYREKR
  • WKP332MCPPK0KR vs WKP472MCPSUQKR
  • WKP332MCPPK0KR vs WKP472MCPSLQKR
  • WKP332MCPPK0KR vs WKP472MCPQH0KR
  • WKP332MCPPK0KR vs WKP472MCPKX0KR
  • WKP332MCPPK0KR vs WKP472MCPERZKR
  • WKP332MCPPK0KR vs WKP472MCPERYKR
  • WKP332MCPPK0KR vs WKP472MCPERUKR
  • WKP332MCPPK0KR vs WKP472MCPERTKR
  • WKP332MCPPK0KR vs WKP472MCPEJ0KR
  • WKP332MCPPK0KR vs WKP472MCPEH0KR
  • WKP332MCPPK0KR vs WKP472MCPEF0KR
  • WKP332MCPPK0KR vs WKP472MCPDRUKR
  • WKP332MCPPK0KR vs WKP472MCPDJ0KR
  • WKP332MCPPK0KR vs WKP472MCPDF0KR
  • WKP332MCPPK0KR vs WKP472MCPDD0KR
  • WKP332MCPPK0KR vs WKP472KCPYREKR
  • WKP332MCPPK0KR vs WKP472KCPKX0KR
  • WKP332MCPPK0KR vs WKP472KCPEJ0KR
  • WKP332MCPPK0KR vs WKP471MCPSARKR
  • WKP332MCPPK0KR vs WKP471MCPNZ0KR
  • WKP332MCPPK0KR vs WKP471MCPERUKR
  • WKP332MCPPK0KR vs WKP471MCPEF0KR
  • WKP332MCPPK0KR vs WKP471MCPED0KR
  • WKP332MCPPK0KR vs WKP471MCPDRUKR
  • WKP332MCPPK0KR vs WKP471MCPDF0KR
  • WKP332MCPPK0KR vs WKP470MCPEF0KR
  • WKP332MCPPK0KR vs WKP470MCPDRUKR
  • WKP332MCPPK0KR vs WKP470MCPDF0KR
  • WKP332MCPPK0KR vs WKP470KCPEF0KR
  • WKP332MCPPK0KR vs WKP392MCPPH0KR
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!