Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag MKP385168100JCA2B0
MKP385168100JCA2B0
Active
Film Capacitors
Description:
CAP FILM 680PF 5% 1KVDC RADIAL
Manufacturer:
Vishay Beyschlag
Datasheet:
MKP385168100JCA2B0 Datasheet
History Price: $0.28649
In Stock: 10085
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MKP385168100JCA2B0 Specification
Specification
Part No
MKP385168100JCA2B0
Category
Film Capacitors
Manufacturer
Vishay Beyschlag
Series
MKP385
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 pF
Tolerance
?%
Voltage Rating - AC
350V
Voltage Rating - DC
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 110℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.394" L x 0.118" W (10.00mm x 3.00mm)
Height - Seated (Max)
0.315" (8.00mm)
Termination
PC Pins
Lead Spacing
0.295" (7.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
MKP385168100JCA2B0 PDF Datasheet
MKP385168100JCA2B0 Datasheet
Click and Download: MKP385168100JCA2B0 Datasheet
MKP385168100JCA2B0 Related Parts
MKP1837310161G
Vishay Beyschlag
CAP FILM 10000PF 1% 160VDC RAD
MKP1837322161G
Vishay Roederstein
CAP FILM 0.022UF 1% 160VDC RAD
MKP1837410011
Vishay Beyschlag
CAP FILM 0.1UF 1% 160VDC RADIAL
MKP1839047631
Vishay Beyschlag
CAP FILM 47PF 1% 630VDC AXIAL
MKP1839047631G
Vishay Beyschlag
CAP FILM 47PF 1% 630VDC AXIAL
MKP1839047631R
Vishay Beyschlag
CAP FILM 47PF 1% 630VDC AXIAL
MKP1839047632
Vishay Beyschlag
CAP FILM 47PF 2% 630VDC AXIAL
MKP1839047632G
Vishay Beyschlag
CAP FILM 47PF 2% 630VDC AXIAL
MKP1839047632R
Vishay Beyschlag
CAP FILM 47PF 2% 630VDC AXIAL
MKP1839047633
Vishay Beyschlag
CAP FILM 47PF 2.5% 630VDC AXIAL
MKP1839047633G
Vishay Beyschlag
CAP FILM 47PF 2.5% 630VDC AXIAL
MKP1839047633R
Vishay Beyschlag
CAP FILM 47PF 2.5% 630VDC AXIAL
MKP385168100JCA2B0 Compare Parts
MKP385168100JCA2B0 vs MKPF4W42206J00KSSD
MKP385168100JCA2B0 vs MKPF3Y42206B00KSSD
MKP385168100JCA2B0 vs MKPF1W52007I00KSSD
MKP385168100JCA2B0 vs MKPCJ042205I00KSC9
MKP385168100JCA2B0 vs MKP4O141007E00KSSD
MKP385168100JCA2B0 vs MKP4O136806G00MSSD
MKP385168100JCA2B0 vs MKP4O136806G00JSSD
MKP385168100JCA2B0 vs MKP4O134706D00KSSD
MKP385168100JCA2B0 vs MKP4O132206B00KSSD
MKP385168100JCA2B0 vs MKP4O132205I00KSSD
MKP385168100JCA2B0 vs MKP4O126804F00JSSD
MKP385168100JCA2B0 vs MKP4O121003F00KSSD
MKP385168100JCA2B0 vs MKP4O121002F00MSSD
MKP385168100JCA2B0 vs MKP4J044707G00MSSD
MKP385168100JCA2B0 vs MKP4J043307F00MSSD
MKP385168100JCA2B0 vs MKP4J043307F00JSSD
MKP385168100JCA2B0 vs MKP4J041506F00MSC9
MKP385168100JCA2B0 vs MKP4J041506F00JSSD
MKP385168100JCA2B0 vs MKP4J041006D00MSSD
MKP385168100JCA2B0 vs MKP4J041006D00KSSD
MKP385168100JCA2B0 vs MKP4J036806B00KSSD
MKP385168100JCA2B0 vs MKP4J033305F00KSSD
MKP385168100JCA2B0 vs MKP4J032204J00JSSD
MKP385168100JCA2B0 vs MKP4J031504F00MSSD
MKP385168100JCA2B0 vs MKP4J024702F00KSSD
MKP385168100JCA2B0 vs MKP4J021502C00KSSD
MKP385168100JCA2B0 vs MKP4J021502C00KSSD
MKP385168100JCA2B0 vs MKP4J021502C00JSSD
MKP385168100JCA2B0 vs MKP4J021502C00JSSD
MKP385168100JCA2B0 vs MKP4J021002B00KSC9
MKP385168100JCA2B0 vs MKP4G043307E00KSSD
MKP385168100JCA2B0 vs MKP4G043306G00MSSD
MKP385168100JCA2B0 vs MKP4G043306G00KSSD
MKP385168100JCA2B0 vs MKP4G043306G00JSSD
MKP385168100JCA2B0 vs MKP4G042206F00KSSD
MKP385168100JCA2B0 vs MKP4G041006B00MSSD
MKP385168100JCA2B0 vs MKP4G041006B00KSSD
MKP385168100JCA2B0 vs MKP4G041006B00JSSD
MKP385168100JCA2B0 vs MKP4G036805F00KSSD
MKP385168100JCA2B0 vs MKP4G033305B00MSSD
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.