MAL804324051E3
MAL804324051E3
Active
Description:  MNT BRACKET FOR ROUND CAN TYPES
Manufacturer:  Vishay Beyschlag
History Price: $6.0349
In Stock: 47300
MAL804324051E3 Specification
Specification
Part No
MAL804324051E3
Category
Capacitors Accessories
Manufacturer
Vishay Beyschlag
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Bracket
For Use With/Related Products
Screw Clamp Type Bracket
Device Size
Round Can Types
Specifications
1.969" Dia (50.0mm)
MAL804324051E3 PDF Datasheet
MAL804324051E3 Related Parts
MAL804305591E3
MAL804305591E3
Vishay Beyschlag
INSULAT WASHER FOR STUD MNT TYPE
MAL804323321E3
MAL804323321E3
Vishay Beyschlag
MNT BRACKET FOR ROUND CAN TYPES
MAL804324031E3
MAL804324031E3
Vishay Beyschlag
MNT BRACKETP FOR ROUND CAN TYPES
MAL804305521E3
MAL804305521E3
Vishay Beyschlag
INSULAT WASHER FOR STUD MNT TYPE
MAL804305531E3
MAL804305531E3
Vishay Beyschlag
INSULAT WASHER FOR STUD MNT TYPE
MAL804305561E3
MAL804305561E3
Vishay Beyschlag
INSULAT NUT FOR STUD MNT TYPES
MAL804305571E3
MAL804305571E3
Vishay Beyschlag
INSULAT NUT FOR STUD MNT TYPES
MAL804313001E3
MAL804313001E3
Vishay Beyschlag
INSULAT WASHER FOR STUD MNT TYPE
MAL804320381E3
MAL804320381E3
Vishay Beyschlag
INSULAT DISK FOR STUD MNT TYPES
MAL804320391E3
MAL804320391E3
Vishay Beyschlag
INSULAT DISK FOR STUD MNT TYPES
MAL804324011E3
MAL804324011E3
Vishay Beyschlag
MNT BRACKET FOR ROUND CAN TYPES
MAL804324021E3
MAL804324021E3
Vishay Beyschlag
MNT BRACKET FOR ROUND CAN TYPES
MAL804324051E3 Compare Parts
  • MAL804324051E3 vs MAL804323321E3
  • MAL804324051E3 vs MAL804305591E3
  • MAL804324051E3 vs MAL804324921E3
  • MAL804324051E3 vs MAL804324061E3
  • MAL804324051E3 vs MAL804324041E3
  • MAL804324051E3 vs MAL804324021E3
  • MAL804324051E3 vs MAL804324011E3
  • MAL804324051E3 vs MAL804320391E3
  • MAL804324051E3 vs MAL804320381E3
  • MAL804324051E3 vs MAL804313001E3
  • MAL804324051E3 vs MAL804305571E3
  • MAL804324051E3 vs MAL804305561E3
  • MAL804324051E3 vs MAL804305531E3
  • MAL804324051E3 vs MAL804305521E3
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.