MAL218697605E3
MAL218697605E3
Active
Description:  CAP ALUM POLY 82UF 20% 25V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.83325
In Stock: 49400
MAL218697605E3 Specification
Specification
Part No
MAL218697605E3
Category
Aluminum Polymer Capacitors
Manufacturer
Vishay Beyschlag
Series
186 CPNT
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
82 µF
Tolerance
±20%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
30mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
Automotive
Ripple Current @ Low Frequency
150 mA @ 120 Hz
Ripple Current @ High Frequency
3 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.472" (12.00mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
MAL218697605E3 Related Parts
MAL218097001E3
MAL218097001E3
Vishay Beyschlag
CAP ALUM POLY 22UF 20% 35V SMD
MAL218097002E3
MAL218097002E3
Vishay Beyschlag
CAP ALUM POLY 82UF 20% 35V SMD
MAL218097003E3
MAL218097003E3
Vishay Beyschlag
CAP ALUM POLY 120UF 20% 35V SMD
MAL218097201E3
MAL218097201E3
Vishay Beyschlag
CAP ALUM POLY 120UF 20% 20V SMD
MAL218097202E3
MAL218097202E3
Vishay Beyschlag
CAP ALUM POLY 390UF 20% 20V SMD
MAL218097203E3
MAL218097203E3
Vishay Beyschlag
CAP ALUM POLY 560UF 20% 20V SMD
MAL218097251E3
MAL218097251E3
Vishay Beyschlag
CAP ALUM POLY 180UF 20% 2.5V SMD
MAL218097253E3
MAL218097253E3
Vishay Beyschlag
CAP ALUM POLY 390UF 20% 2.5V SMD
MAL218097254E3
MAL218097254E3
Vishay Beyschlag
CAP ALUM POLY 560UF 20% 2.5V SMD
MAL218097255E3
MAL218097255E3
Vishay Beyschlag
CAP ALUM POLY 560UF 20% 2.5V SMD
MAL218097256E3
MAL218097256E3
Vishay Beyschlag
CAP ALUM POLY 680UF 20% 2.5V SMD
MAL218097257E3
MAL218097257E3
Vishay Beyschlag
CAP ALUM POLY 820UF 20% 2.5V SMD
MAL218697605E3 Compare Parts
  • MAL218697605E3 vs MAL218697608E3
  • MAL218697605E3 vs MAL218697607E3
  • MAL218697605E3 vs MAL218697606E3
  • MAL218697605E3 vs MAL218697604E3
  • MAL218697605E3 vs MAL218697603E3
  • MAL218697605E3 vs MAL218697602E3
  • MAL218697605E3 vs MAL218697601E3
  • MAL218697605E3 vs MAL218697556E3
  • MAL218697605E3 vs MAL218697555E3
  • MAL218697605E3 vs MAL218697554E3
  • MAL218697605E3 vs MAL218697553E3
  • MAL218697605E3 vs MAL218697552E3
  • MAL218697605E3 vs MAL218697551E3
  • MAL218697605E3 vs MAL218697512E3
  • MAL218697605E3 vs MAL218697511E3
  • MAL218697605E3 vs MAL218697509E3
  • MAL218697605E3 vs MAL218697508E3
  • MAL218697605E3 vs MAL218697507E3
  • MAL218697605E3 vs MAL218697506E3
  • MAL218697605E3 vs MAL218697505E3
  • MAL218697605E3 vs MAL218697504E3
  • MAL218697605E3 vs MAL218697503E3
  • MAL218697605E3 vs MAL218697502E3
  • MAL218697605E3 vs MAL218697501E3
  • MAL218697605E3 vs MAL218697407E3
  • MAL218697605E3 vs MAL218697406E3
  • MAL218697605E3 vs MAL218697405E3
  • MAL218697605E3 vs MAL218697404E3
  • MAL218697605E3 vs MAL218697403E3
  • MAL218697605E3 vs MAL218697402E3
  • MAL218697605E3 vs MAL218697401E3
  • MAL218697605E3 vs MAL218697306E3
  • MAL218697605E3 vs MAL218697305E3
  • MAL218697605E3 vs MAL218697304E3
  • MAL218697605E3 vs MAL218697303E3
  • MAL218697605E3 vs MAL218697302E3
  • MAL218697605E3 vs MAL218697301E3
  • MAL218697605E3 vs MAL218697109E3
  • MAL218697605E3 vs MAL218697108E3
  • MAL218697605E3 vs MAL218697107E3
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you