0831 000 U2J0 100 L
0831 000 U2J0 100 L
Active
Description:  CAP CER 10PF U2J RADIAL
Manufacturer:  Tusonix
History Price: Active
In Stock: 10700
0831 000 U2J0 100 L Specification
Specification
Part No
0831 000 U2J0 100 L
Category
Ceramic Capacitors
Manufacturer
Tusonix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 pF
Tolerance
?5%
Voltage - Rated
-
Temperature Coefficient
U2J
Operating Temperature
-
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.290" Dia (7.37mm)
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
0.250" (6.35mm)
Lead Style
Straight
0831 000 U2J0 100 L Related Parts
0838-040-X5U0-102M
0838-040-X5U0-102M
Tusonix
CAP CER 1000PF 500V X5U RADIAL
0831 000 H3M0 560 K
0831 000 H3M0 560 K
Tusonix
CAP CER 56PF H3M RADIAL
0831 000 H3M0 560 KLF
0831 000 H3M0 560 KLF
Tusonix
CAP CER 56PF H3M RADIAL
0831 000 P2G0 150 J
0831 000 P2G0 150 J
Tusonix
CAP CER 15PF P2G RADIAL
0831 000 P2G0 150 JLF
0831 000 P2G0 150 JLF
Tusonix
CAP CER 15PF P2G RADIAL
0831 000 P2G0 220 J
0831 000 P2G0 220 J
Tusonix
CAP CER 22PF P2G RADIAL
0831 000 P2G0 220 JLF
0831 000 P2G0 220 JLF
Tusonix
CAP CER 22PF P2G RADIAL
0831 000 P2H0 479 C
0831 000 P2H0 479 C
Tusonix
CAP CER 4.7PF P2H RADIAL
0831 000 P2H0 479 CLF
0831 000 P2H0 479 CLF
Tusonix
CAP CER 4.7PF P2H RADIAL
0831 000 U2J0 100 LLF
0831 000 U2J0 100 LLF
Tusonix
CAP CER 10PF U2J RADIAL
0831 000 U2J0 120 G
0831 000 U2J0 120 G
Tusonix
CAP CER 12PF U2J RADIAL
0831 000 U2J0 120 GLF
0831 000 U2J0 120 GLF
Tusonix
CAP CER 12PF U2J RADIAL
0831 000 U2J0 100 L Compare Parts
  • 0831 000 U2J0 100 L vs 0838-040-X7R0-680K
  • 0831 000 U2J0 100 L vs 0838-040-X7R0-470K
  • 0831 000 U2J0 100 L vs 0838-040-X7R0-229K
  • 0831 000 U2J0 100 L vs 0838-040-X7R0-220K
  • 0831 000 U2J0 100 L vs 0838-040-X7R0-101K
  • 0831 000 U2J0 100 L vs 0838-040-X5U0-681M
  • 0831 000 U2J0 100 L vs 0838-040-X5U0-471M
  • 0831 000 U2J0 100 L vs 0838-040-X5R0-221K
  • 0831 000 U2J0 100 L vs 0838-040-X5R0-22
  • 0831 000 U2J0 100 L vs 0838 022 X5R0 471 KLF
  • 0831 000 U2J0 100 L vs 0838 022 X5R0 471 K
  • 0831 000 U2J0 100 L vs 0838 002 X7R0 471 KLF
  • 0831 000 U2J0 100 L vs 0838 002 X7R0 471 K
  • 0831 000 U2J0 100 L vs 0838 002 X7R0 151 KLF
  • 0831 000 U2J0 100 L vs 0838 002 X7R0 151 K
  • 0831 000 U2J0 100 L vs 0838 002 C0K0 109 BLF
  • 0831 000 U2J0 100 L vs 0838 002 C0K0 109 B
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 471 KLF
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 471 K
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 151 KLF
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 151 K
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 121 KLF
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 121 K
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 101 KLF
  • 0831 000 U2J0 100 L vs 0838 000 X5F0 101 K
  • 0831 000 U2J0 100 L vs 0835 001 S3B0 181 KLF
  • 0831 000 U2J0 100 L vs 0835 001 S3B0 181 K
  • 0831 000 U2J0 100 L vs 0835 001 S3B0 121 KLF
  • 0831 000 U2J0 100 L vs 0835 001 S3B0 121 K
  • 0831 000 U2J0 100 L vs 0835 001 S3B0 101 KLF
  • 0831 000 U2J0 100 L vs 0835 001 S3B0 101 K
  • 0831 000 U2J0 100 L vs 0835 001 R3A0 200 JLF
  • 0831 000 U2J0 100 L vs 0835 001 R3A0 200 J
  • 0831 000 U2J0 100 L vs 0831-040-X5U0-152M
  • 0831 000 U2J0 100 L vs 0831-040-X5R0-471M
  • 0831 000 U2J0 100 L vs 0831-040-X5R0-471K
  • 0831 000 U2J0 100 L vs 0831-040-X5R0-331K
  • 0831 000 U2J0 100 L vs 0831-040-X5R0-33
  • 0831 000 U2J0 100 L vs 0831 000 X7R0 471 MLF
  • 0831 000 U2J0 100 L vs 0831 000 X7R0 471 M
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.