UH035M101F12PE50S00A
UH035M101F12PE50S00A
Active
Description:  CAP ALUM 100UF 20% 35V RADIAL TH
Manufacturer:  Suscon
History Price: $0.273
In Stock: 26900
UH035M101F12PE50S00A Specification
Specification
Part No
UH035M101F12PE50S00A
Category
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Series
UH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
270 mA @ 120 Hz
Size / Dimension
360 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.472" (12.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UH035M101F12PE50S00A PDF Datasheet
UH035M101F12PE50S00A Related Parts
UH025M221F12PE50S00A
UH025M221F12PE50S00A
Suscon
CAP ALUM 220UF 20% 25V RADIAL TH
UH035M101F12PE50P35A
UH035M101F12PE50P35A
Suscon
CAP ALUM 100UF 20% 35V RADIAL TH
UH050M100F12PE50S00A
UH050M100F12PE50S00A
Suscon
CAP ALUM 10UF 20% 50V RADIAL TH
UH050M101G13PE50S00A
UH050M101G13PE50S00A
Suscon
CAP ALUM 100UF 20% 50V RADIAL TH
UH050M470F12PE50S00A
UH050M470F12PE50S00A
Suscon
CAP ALUM 47UF 20% 50V RADIAL TH
UH063M101G16PE50S00A
UH063M101G16PE50S00A
Suscon
CAP ALUM 100UF 20% 63V RADIAL TH
UH063M470G13PE50S00A
UH063M470G13PE50S00A
Suscon
CAP ALUM 47UF 20% 63V RADIAL TH
UH035M101F12PE50S00A Compare Parts
  • UH035M101F12PE50S00A vs UH063M101G16PE50S00A
  • UH035M101F12PE50S00A vs UH050M470F12PE50S00A
  • UH035M101F12PE50S00A vs UH050M101G13PE50S00A
  • UH035M101F12PE50S00A vs UH050M100F12PE50S00A
  • UH035M101F12PE50S00A vs UH035M101F12PE50P35A
  • UH035M101F12PE50S00A vs UH025M221F12PE50S00A
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate